TE Connectivity Single Phase Filters 1-6609032-0

Description
Electrical Characteristics Current Rating (AMP) : 5 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .4 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .7 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : Wire Lead Output Termination Type : Wire Lead Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Request a Quote
Description
Electrical Characteristics Current Rating (AMP) : 5 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .4 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .7 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : Wire Lead Output Termination Type : Wire Lead Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RFI Power Line Filter, part number 52K3300, is designed for applications requiring effective noise suppression in low impedance environments. It features a dual T section design that provides premium performance in controlling pulsed, continuous, and intermittent interference. This filter is rated for a maximum voltage of 250 VAC and a current rating of 5A, making it suitable for single-phase applications. The filter has a low leakage current of less than 0.5 mA, which is beneficial for maintaining system integrity without compromising insertion loss. It operates within a frequency range of 50/60 Hz and is UL recognized, CSA certified, and VDE approved, ensuring compliance with international safety standards. The product is RoHS compliant, indicating it meets environmental regulations. The filter is equipped with wire leaded input terminals for easy integration into various systems.

Datasheet Summary
Powered by GS/AI

The RFI Power Line Filter, part number 52K3300, is designed for applications requiring effective noise suppression in low impedance environments. It features a dual T section design that provides premium performance in controlling pulsed, continuous, and intermittent interference. This filter is rated for a maximum voltage of 250 VAC and a current rating of 5A, making it suitable for single-phase applications. The filter has a low leakage current of less than 0.5 mA, which is beneficial for maintaining system integrity without compromising insertion loss. It operates within a frequency range of 50/60 Hz and is UL recognized, CSA certified, and VDE approved, ensuring compliance with international safety standards. The product is RoHS compliant, indicating it meets environmental regulations. The filter is equipped with wire leaded input terminals for easy integration into various systems.

Suppliers

Company
Product
Description
Supplier Links
Single Phase Filters - 1-6609032-0 - TE Connectivity
Berwyn, PA, United States
Single Phase Filters
1-6609032-0
Single Phase Filters 1-6609032-0
Electrical Characteristics Current Rating (AMP) : 5 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .4 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .7 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : Wire Lead Output Termination Type : Wire Lead Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]

Electrical Characteristics


  • Current Rating (AMP) : 5
  • Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .4
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .7
  • Operating Voltage (VAC) : 250

Mechanical Attachment


  • Panel Mount Feature Type : Flange

Product Type Features


  • Filtering Requirements : Filtered
  • Ground Choke Option : No
  • Input Termination Type : Wire Lead
  • Output Termination Type : Wire Lead

Usage Conditions


  • Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Buy Now Datasheet
Rfi Power Line Filter, 5A, 700Ua; Filter Applications Corcom Te Connectivity - 52K3300 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 5A, 700Ua; Filter Applications Corcom Te Connectivity
52K3300
Rfi Power Line Filter, 5A, 700Ua; Filter Applications Corcom Te Connectivity 52K3300
RFI POWER LINE FILTER, 5A, 700UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:5A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Wire Leaded; Product Range:CORCOM R Series RoHS Compliant: Yes

RFI POWER LINE FILTER, 5A, 700UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:5A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Wire Leaded; Product Range:CORCOM R Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 1-6609032-0 52K3300
Product Name Single Phase Filters Rfi Power Line Filter, 5A, 700Ua; Filter Applications Corcom Te Connectivity
Filter Type Single Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

3-Phase Filters - 1-1609998-3 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 40 amps
View Details
Power Line Filter Modules - 174-15KEBS6BFPDDM-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
Filter, Iec, 15A; Capacitance Corcom Te Connectivity - 98K5768 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 15 amps
View Details
3-Phase Filters - 1609989-4 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 42 amps
View Details
2 suppliers