TE Connectivity Single Phase Filters 1-6609028-6

Description
Electrical Characteristics Current Rating (AMP) : 10 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .4 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .7 Operating Voltage (VAC) : 250 Mechanical Attachment Product Mount Type : Panel Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : IEC Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote Datasheet
Description
Electrical Characteristics Current Rating (AMP) : 10 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .4 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .7 Operating Voltage (VAC) : 250 Mechanical Attachment Product Mount Type : Panel Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : IEC Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Phase Filters - 1-6609028-6 - TE Connectivity
Berwyn, PA, United States
Single Phase Filters
1-6609028-6
Single Phase Filters 1-6609028-6
Electrical Characteristics Current Rating (AMP) : 10 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .4 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .7 Operating Voltage (VAC) : 250 Mechanical Attachment Product Mount Type : Panel Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : IEC Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range (DEGC) : -10 - 40

Electrical Characteristics


  • Current Rating (AMP) : 10
  • Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .4
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .7
  • Operating Voltage (VAC) : 250

Mechanical Attachment


  • Product Mount Type : Panel

Product Type Features


  • Filtering Requirements : Filtered
  • Ground Choke Option : No
  • Input Termination Type : IEC
  • Output Termination Type : .250" FASTON

Usage Conditions


  • Operating Temperature Range (DEGC) : -10 - 40
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 1-6609028-6
Product Name Single Phase Filters
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2871249 - RS Components, Ltd.
Specs
Filter Type Three Phase
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 1-1609979-7-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UR
View Details
Filter, Inlet, Iec, 10A; Capacitance Corcom Te Connectivity - 98K5203 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 10 amps
View Details
Power Line Filter Modules - 174-125KEMS6BFPD-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
2 suppliers