TE Connectivity Through-Hole Electronic Connector 1-6600132-0

Description
Power Connector Assembly, Through Hole Product overview: 1-6600132-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-6600132-0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Connector Assembly, Through Hole Product overview: 1-6600132-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-6600132-0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole Electronic Connector
316-1-6600132-0
Through-Hole Electronic Connector 316-1-6600132-0
Power Connector Assembly, Through Hole Product overview: 1-6600132-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-6600132-0 can be used for catalog matching and distributor lookup.

Power Connector Assembly, Through Hole Product overview: 1-6600132-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-6600132-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Backplane Connectors - Specialized - 1334212-1-6600132-0 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1334212-1-6600132-0
Connectors, Interconnects - Backplane Connectors - Specialized 1334212-1-6600132-0
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334212-1-6600132-0 Category: Connectors, Interconnects>Backpl ane Connectors>Specializ ed Packaging: Tray Number of Positions: 18 Pitch: 0.100" (2.54mm) Color: Black Features: Board Lock, Mating Guide Connector Type: Header, Male Pins and Blades Number of Positions Loaded: All Number of Rows: 4 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Connector Style: Multi-Beam Material Flammability Rating: UL94 V-0 Standard Package: 66 Mounting: Through Hole, Right Angle Contact Layout, Typical: 16 Signal, 2 Power Temperature Range - Operating: -20°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: 2266-1-6600132-0,-1- 6600132-0-SI,A107780 Base Product Number: 6600132 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334212-1-6600132-0
Category: Connectors, Interconnects>Backplane Connectors>Specialized
Packaging: Tray
Number of Positions: 18
Pitch: 0.100" (2.54mm)
Color: Black
Features: Board Lock, Mating Guide
Connector Type: Header, Male Pins and Blades
Number of Positions Loaded: All
Number of Rows: 4
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Connector Style: Multi-Beam
Material Flammability Rating: UL94 V-0
Standard Package: 66
Mounting: Through Hole, Right Angle
Contact Layout, Typical: 16 Signal, 2 Power
Temperature Range - Operating: -20°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 2266-1-6600132-0,-1-6600132-0-SI,A107780
Base Product Number: 6600132
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Backplane Connectors - Specialized - 1-6600132-0 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
1-6600132-0
Backplane Connectors - Specialized 1-6600132-0
CONN HEADER MULTI-BEAM 18POS PCB

CONN HEADER MULTI-BEAM 18POS PCB

Supplier's Site Datasheet
Mbxl R/a Hdr Db 1P+16S+1P Amp - Te Connectivity - 41AJ1176 - Newark, An Avnet Company
Chicago, IL, United States
Mbxl R/a Hdr Db 1P+16S+1P Amp - Te Connectivity
41AJ1176
Mbxl R/a Hdr Db 1P+16S+1P Amp - Te Connectivity 41AJ1176
MBXL R/A HDR DB 1P+16S+1P

MBXL R/A HDR DB 1P+16S+1P

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 316-1-6600132-0 1334212-1-6600132-0 1-6600132-0 41AJ1176
Product Name Through-Hole Electronic Connector Connectors, Interconnects - Backplane Connectors - Specialized Backplane Connectors - Specialized Mbxl R/a Hdr Db 1P+16S+1P Amp - Te Connectivity
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products