TE Connectivity ™ Backplane Connectors - 1-6450123-1 1-6450123-1

Description
Manufacturer: TE Connectivity Win Source Part Number: 854077-1-6450123-1 Series: * Features: Connector Package: Box Part Status: Obsolete Family Name: 6450123 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 44 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 854077-1-6450123-1 Series: * Features: Connector Package: Box Part Status: Obsolete Family Name: 6450123 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 44 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 1-6450123-1 - 854077-1-6450123-1 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 1-6450123-1
854077-1-6450123-1
Backplane Connectors - 1-6450123-1 854077-1-6450123-1
Manufacturer: TE Connectivity Win Source Part Number: 854077-1-6450123-1 Series: * Features: Connector Package: Box Part Status: Obsolete Family Name: 6450123 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 44 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040

Manufacturer: TE Connectivity
Win Source Part Number: 854077-1-6450123-1
Series: *
Features: Connector
Package: Box
Part Status: Obsolete
Family Name: 6450123
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 44
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
407-1-6450123-1
Electronic Connector 407-1-6450123-1
(1-6450123-1) MBXL R/A HDR 26P Product overview: 1-6450123-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-1-6450123-1 can be used for catalog matching and distributor lookup.

(1-6450123-1) MBXL R/A HDR 26P Product overview: 1-6450123-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-1-6450123-1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 854077-1-6450123-1 407-1-6450123-1
Product Name Backplane Connectors - 1-6450123-1 Electronic Connector
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FG-T50P-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SB - Circular connectors for special applications -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 20 to 115 volts
View Details
SHV Coaxial Connector, Air-side, 10,000 Volts, 5 Amps - A1498-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 10000 volts
Current Rating 5.0 amps
View Details
Powerpole ® 15-45 PCB Mounting Staples - 114555P11 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers