TE Connectivity Flat Flex Ribbon Jumpers, Cables 1-6437151-8

Description
"25 Position Flexstrip Cable 0.075"" (1.91mm) 2.250"" (57.15mm)"
Request a Quote Datasheet
Description
"25 Position Flexstrip Cable 0.075"" (1.91mm) 2.250"" (57.15mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 1-6437151-8-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
1-6437151-8-ND
Flat Flex Ribbon Jumpers, Cables 1-6437151-8-ND
"25 Position Flexstrip Cable 0.075"" (1.91mm) 2.250"" (57.15mm)"

"25 Position Flexstrip Cable 0.075"" (1.91mm) 2.250"" (57.15mm)"

Buy Now Datasheet
Flat Cables - 1-6437151-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
1-6437151-8
Flat Cables 1-6437151-8
Flexstrip - Flexpac Products

Flexstrip - Flexpac Products

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 1-6437151-8-ND 1-6437151-8
Product Name Flat Flex Ribbon Jumpers, Cables Flat Cables
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m) - CBL6NMQ-NM+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
H05 V-K PVC Single Fine Wire - 86023020 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details