TE Connectivity Wire-to-Board Jumpers & Shunts 1-6437138-3

Description
Body Features Jumper Insulation Material : Aramid Paper Configuration Features Number of Conductors : 16 Number of Positions : 16 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Pin Arrangement (Left) : A Pin Arrangement (Right) : A Dimensions Product Length : 40.64 MM  [1.6 INCH ] Wire Size (MMSQ) : .25 Wire Size (AWG) : 24 Electrical Characteristics Impedance (OHM) : 117 Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible With Discrete Wire Type : Solid Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Jumper Insulation Material : Aramid Paper Configuration Features Number of Conductors : 16 Number of Positions : 16 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Pin Arrangement (Left) : A Pin Arrangement (Right) : A Dimensions Product Length : 40.64 MM  [1.6 INCH ] Wire Size (MMSQ) : .25 Wire Size (AWG) : 24 Electrical Characteristics Impedance (OHM) : 117 Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible With Discrete Wire Type : Solid Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire-to-Board Jumpers & Shunts - 1-6437138-3 - TE Connectivity
Berwyn, PA, United States
Wire-to-Board Jumpers & Shunts
1-6437138-3
Wire-to-Board Jumpers & Shunts 1-6437138-3
Body Features Jumper Insulation Material : Aramid Paper Configuration Features Number of Conductors : 16 Number of Positions : 16 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Pin Arrangement (Left) : A Pin Arrangement (Right) : A Dimensions Product Length : 40.64 MM  [1.6 INCH ] Wire Size (MMSQ) : .25 Wire Size (AWG) : 24 Electrical Characteristics Impedance (OHM) : 117 Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible With Discrete Wire Type : Solid Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Jumper Insulation Material : Aramid Paper

Configuration Features


  • Number of Conductors : 16
  • Number of Positions : 16
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Pin Arrangement (Left) : A
  • Pin Arrangement (Right) : A

Dimensions


  • Product Length : 40.64 MM  [1.6 INCH ]
  • Wire Size (MMSQ) : .25
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Impedance (OHM) : 117
  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Compatible With Discrete Wire Type : Solid
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Fsn-21.6A-16 Amp - Te Connectivity - 35AC7229 - Newark, An Avnet Company
Chicago, IL, United States
Fsn-21.6A-16 Amp - Te Connectivity
35AC7229
Fsn-21.6A-16 Amp - Te Connectivity 35AC7229
FSN-21.6A-16

FSN-21.6A-16

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1-6437138-3 35AC7229
Product Name Wire-to-Board Jumpers & Shunts Fsn-21.6A-16 Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 100400-4 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Rectangular Wire & Cable Connectors & Housings - 103688-8 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers