TE Connectivity Strain Relief Cover, 11Way, Nylon; Accessory Type Amp Te Connectivity 1-643071-1

Description
STRAIN RELIEF COVER, 11WAY, NYLON; Accessory Type:Strain Relief Cover; For Use With:AMP MTA-156 Series IDC Connectors; No. of Positions:11Position s; Strain Relief Material:Nylon (Polyamide); Product Range:MTA156 Series RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF COVER, 11WAY, NYLON; Accessory Type:Strain Relief Cover; For Use With:AMP MTA-156 Series IDC Connectors; No. of Positions:11Position s; Strain Relief Material:Nylon (Polyamide); Product Range:MTA156 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief Cover, 11Way, Nylon; Accessory Type Amp Te Connectivity - 10H2202 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief Cover, 11Way, Nylon; Accessory Type Amp Te Connectivity
10H2202
Strain Relief Cover, 11Way, Nylon; Accessory Type Amp Te Connectivity 10H2202
STRAIN RELIEF COVER, 11WAY, NYLON; Accessory Type:Strain Relief Cover; For Use With:AMP MTA-156 Series IDC Connectors; No. of Positions:11Position s; Strain Relief Material:Nylon (Polyamide); Product Range:MTA156 Series RoHS Compliant: Yes

STRAIN RELIEF COVER, 11WAY, NYLON; Accessory Type:Strain Relief Cover; For Use With:AMP MTA-156 Series IDC Connectors; No. of Positions:11Positions; Strain Relief Material:Nylon (Polyamide); Product Range:MTA156 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 10H2202
Product Name Strain Relief Cover, 11Way, Nylon; Accessory Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland, Polyamide, Black, PG 11/1,4 - 10mm Clamping Range - 70074524 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Operating Temperature -20 to 100 C (-4 to 212 F)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connector Strain Relief - 1604121-1 - TE Connectivity
Specs
Material Copper
Length 1 inch (25.4 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow with Dome Nut - 85822650 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.276 to 0.472 inch (7 to 12 mm)
View Details