TE Connectivity Feed Through Dust Cover, Polyester; Accessory Type Amp Te Connectivity 1-640643-1

Description
FEED THROUGH DUST COVER, POLYESTER; Accessory Type:Dust Cover; For Use With:AMP MTA-156 Series IDC Connectors; No. of Positions:11Position s; Strain Relief Material:PET (Polyester); Product Range:-; Enclosure Material:Polyester (PET) RoHS Compliant: Yes
Description
FEED THROUGH DUST COVER, POLYESTER; Accessory Type:Dust Cover; For Use With:AMP MTA-156 Series IDC Connectors; No. of Positions:11Position s; Strain Relief Material:PET (Polyester); Product Range:-; Enclosure Material:Polyester (PET) RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Feed Through Dust Cover, part number 51F1483, is designed for use with AMP MTA-156 Series IDC Connectors. It features a polyester (PET) construction, providing durability and strain relief for the connectors. This dust cover accommodates 11 positions, ensuring effective protection against dust and contaminants. The product is RoHS compliant, making it suitable for environmentally conscious applications. Its polyester enclosure material contributes to its reliability in various operating conditions. This accessory is essential for engineers looking to enhance the longevity and performance of their connector systems.

Datasheet Summary
Powered by GS/AI

The Feed Through Dust Cover, part number 51F1483, is designed for use with AMP MTA-156 Series IDC Connectors. It features a polyester (PET) construction, providing durability and strain relief for the connectors. This dust cover accommodates 11 positions, ensuring effective protection against dust and contaminants. The product is RoHS compliant, making it suitable for environmentally conscious applications. Its polyester enclosure material contributes to its reliability in various operating conditions. This accessory is essential for engineers looking to enhance the longevity and performance of their connector systems.

Suppliers

Company
Product
Description
Supplier Links
Feed Through Dust Cover, Polyester; Accessory Type Amp Te Connectivity - 51F1483 - Newark, An Avnet Company
Chicago, IL, United States
Feed Through Dust Cover, Polyester; Accessory Type Amp Te Connectivity
51F1483
Feed Through Dust Cover, Polyester; Accessory Type Amp Te Connectivity 51F1483
FEED THROUGH DUST COVER, POLYESTER; Accessory Type:Dust Cover; For Use With:AMP MTA-156 Series IDC Connectors; No. of Positions:11Position s; Strain Relief Material:PET (Polyester); Product Range:-; Enclosure Material:Polyester (PET) RoHS Compliant: Yes

FEED THROUGH DUST COVER, POLYESTER; Accessory Type:Dust Cover; For Use With:AMP MTA-156 Series IDC Connectors; No. of Positions:11Positions; Strain Relief Material:PET (Polyester); Product Range:-; Enclosure Material:Polyester (PET) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 51F1483
Product Name Feed Through Dust Cover, Polyester; Accessory Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Relay Housing Cover, X-Large - 711 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Cap
Shape / Application Rectangular
Material Polystyrene
View Details
2+24 Pos. Cable Metal Backshell Kit for Gecko-MT, Hex Socket Screw-Lok - G125-964F1-02-24-00 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.46 inch (37.05 mm)
View Details
SB ® 120 Dust Cover Black - 134G4 - Anderson Power Products
Specs
Type Cap
View Details
2 suppliers