TE Connectivity Housing, Plug, Mr Ii Contact; Product Range Amp Te Connectivity 1-640522-0

Description
HOUSING, PLUG, MR II CONTACT; Product Range:MR Series; Gender:Plug; No. of Positions:12Ways; Pitch Spacing:4.19mm; For Use With:AMP MR II Rectangular Contacts; RoHS Compliant: Yes
Description
HOUSING, PLUG, MR II CONTACT; Product Range:MR Series; Gender:Plug; No. of Positions:12Ways; Pitch Spacing:4.19mm; For Use With:AMP MR II Rectangular Contacts; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Housing, Plug, Mr Ii Contact; Product Range Amp Te Connectivity - 39Y8012 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Plug, Mr Ii Contact; Product Range Amp Te Connectivity
39Y8012
Housing, Plug, Mr Ii Contact; Product Range Amp Te Connectivity 39Y8012
HOUSING, PLUG, MR II CONTACT; Product Range:MR Series; Gender:Plug; No. of Positions:12Ways; Pitch Spacing:4.19mm; For Use With:AMP MR II Rectangular Contacts; RoHS Compliant: Yes

HOUSING, PLUG, MR II CONTACT; Product Range:MR Series; Gender:Plug; No. of Positions:12Ways; Pitch Spacing:4.19mm; For Use With:AMP MR II Rectangular Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 39Y8012
Product Name Housing, Plug, Mr Ii Contact; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.5906 inch (15 mm)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details