TE Connectivity
Magnet Wire Terminals
1-62429-2
Description
Body Features Compatible With Cavity Size : Size 2
Contact Features Crimp Type : IDC Magnet Wire Terminal Type : Poke-In Mating Tab Thickness : .5 MM [.02 INCH ] Mating Tab Width : 3.4 MM [.135 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Aluminum Wire Size (AWG) : 28 - 25 Aluminum Wire Size (MM) : .32 - .45 Lead Wire Size (AWG) : 20 - 18 Lead Wire Size (MMSQ) : .5 - .9 Magnet Wire Size (AWG) : 30 - 27 Magnet Wire Size (MM) : .25 - .36 Product Length : 3.43 MM [.135 INCH ] Stock Thickness (Magnet Wire Side) : .3 MM [.012 INCH ] Terminal Height : 7.62 MM [.3 INCH ]
Identification Marking Identification Number : 6
Mechanical Attachment Mating Retention Type : Locking
Operation/Applicatio
n Compatible With Wire Base Material : Aluminum, Copper
Packaging Features Packaging Method : Reel, Reel/Carton Packaging Quantity : 12000
Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Body Features Compatible With Cavity Size : Size 2
Contact Features Crimp Type : IDC Magnet Wire Terminal Type : Poke-In Mating Tab Thickness : .5 MM [.02 INCH ] Mating Tab Width : 3.4 MM [.135 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Aluminum Wire Size (AWG) : 28 - 25 Aluminum Wire Size (MM) : .32 - .45 Lead Wire Size (AWG) : 20 - 18 Lead Wire Size (MMSQ) : .5 - .9 Magnet Wire Size (AWG) : 30 - 27 Magnet Wire Size (MM) : .25 - .36 Product Length : 3.43 MM [.135 INCH ] Stock Thickness (Magnet Wire Side) : .3 MM [.012 INCH ] Terminal Height : 7.62 MM [.3 INCH ]
Identification Marking Identification Number : 6
Mechanical Attachment Mating Retention Type : Locking
Operation/Applicatio
n Compatible With Wire Base Material : Aluminum, Copper
Packaging Features Packaging Method : Reel, Reel/Carton Packaging Quantity : 12000
Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Compatible With Cavity Size : Size 2
Contact Features Crimp Type : IDC Magnet Wire Terminal Type : Poke-In Mating Tab Thickness : .5 MM [.02 INCH ] Mating Tab Width : 3.4 MM [.135 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Aluminum Wire Size (AWG) : 28 - 25 Aluminum Wire Size (MM) : .32 - .45 Lead Wire Size (AWG) : 20 - 18 Lead Wire Size (MMSQ) : .5 - .9 Magnet Wire Size (AWG) : 30 - 27 Magnet Wire Size (MM) : .25 - .36 Product Length : 3.43 MM [.135 INCH ] Stock Thickness (Magnet Wire Side) : .3 MM [.012 INCH ] Terminal Height : 7.62 MM [.3 INCH ]
Identification Marking Identification Number : 6
Mechanical Attachment Mating Retention Type : Locking
Operation/Applicatio
n Compatible With Wire Base Material : Aluminum, Copper
Packaging Features Packaging Method : Reel, Reel/Carton Packaging Quantity : 12000
Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Body Features
- Compatible With Cavity Size : Size 2
Contact Features
- Crimp Type : IDC
- Magnet Wire Terminal Type : Poke-In
- Mating Tab Thickness : .5 MM [.02 INCH ]
- Mating Tab Width : 3.4 MM [.135 INCH ]
- Terminal Orientation : Straight
- Terminal Plating Material : Tin
Dimensions
- Aluminum Wire Size (AWG) : 28 - 25
- Aluminum Wire Size (MM) : .32 - .45
- Lead Wire Size (AWG) : 20 - 18
- Lead Wire Size (MMSQ) : .5 - .9
- Magnet Wire Size (AWG) : 30 - 27
- Magnet Wire Size (MM) : .25 - .36
- Product Length : 3.43 MM [.135 INCH ]
- Stock Thickness (Magnet Wire Side) : .3 MM [.012 INCH ]
- Terminal Height : 7.62 MM [.3 INCH ]
Identification Marking
- Identification Number : 6
Mechanical Attachment
- Mating Retention Type : Locking
Operation/Application
- Compatible With Wire Base Material : Aluminum, Copper
Packaging Features
- Packaging Method : Reel, Reel/Carton
- Packaging Quantity : 12000
Product Type Features
- Compatible With Discrete Wire Type : Solid, Magnet Wire
Termination Features
- Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
1-62429-2 |
|
Product Name
|
Magnet Wire Terminals |
|
Material
|
Tin
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
12 to 14 AWG
International
2.08 to 3.62 mm2
View Details
North American
20 to 22 AWG
International
0.3000 to 0.6000 mm2
View Details
Features
RoHS
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm2
View Details
Material
Pre-Tin
Features
RoHS
North American
15 to 20 AWG
View Details