TE Connectivity Cable Ties 1-608702-9

Description
Body Features Primary Product Color : Natural Primary Product Material : Nylon Dimensions Compatible Cable Bundle Diameter Range : 44.45 MM  [1.75 INCH ] Product Length : 203 MM  [8 INCH ] Product Thickness : 1.17 MM  [.046 INCH ] Product Width : 4.7 MM  [.185 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Identification Tensile Strength (LBF) : 50 Tensile Strength (NEWT) : 222.411
Request a Quote
Description
Body Features Primary Product Color : Natural Primary Product Material : Nylon Dimensions Compatible Cable Bundle Diameter Range : 44.45 MM  [1.75 INCH ] Product Length : 203 MM  [8 INCH ] Product Thickness : 1.17 MM  [.046 INCH ] Product Width : 4.7 MM  [.185 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Identification Tensile Strength (LBF) : 50 Tensile Strength (NEWT) : 222.411
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 1-608702-9 - TE Connectivity
Berwyn, PA, United States
Cable Ties
1-608702-9
Cable Ties 1-608702-9
Body Features Primary Product Color : Natural Primary Product Material : Nylon Dimensions Compatible Cable Bundle Diameter Range : 44.45 MM  [1.75 INCH ] Product Length : 203 MM  [8 INCH ] Product Thickness : 1.17 MM  [.046 INCH ] Product Width : 4.7 MM  [.185 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Identification Tensile Strength (LBF) : 50 Tensile Strength (NEWT) : 222.411

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : Nylon

Dimensions


  • Compatible Cable Bundle Diameter Range : 44.45 MM  [1.75 INCH ]
  • Product Length : 203 MM  [8 INCH ]
  • Product Thickness : 1.17 MM  [.046 INCH ]
  • Product Width : 4.7 MM  [.185 INCH ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Cable Tie Style : Identification
  • Tensile Strength (LBF) : 50
  • Tensile Strength (NEWT) : 222.411
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Ties
Product Number 1-608702-9
Product Name Cable Ties
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-079 - TE Connectivity
Specs
Material Stainless Steel
Length 22.44 inch (570 mm)
View Details
Cable Ties - 2-603227-0 - TE Connectivity
Specs
Material Nylon
Length 5.83 inch (148 mm)
View Details
2 suppliers