TE Connectivity ™ cable ties 1-604771-9

Description
CABLE TIE, 4 L, NATURAL, 100PK
Request a Quote Datasheet
Description
CABLE TIE, 4 L, NATURAL, 100PK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
cable ties - 1-604771-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
cable ties
1-604771-9
cable ties 1-604771-9
CABLE TIE, 4 L, NATURAL, 100PK

CABLE TIE, 4 L, NATURAL, 100PK

Buy Now
cable ties - 1-604771-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
cable ties
1-604771-9
cable ties 1-604771-9
AMP-TY CABLE TIES

AMP-TY CABLE TIES

Buy Now
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Ties and Zip Ties
1040844-1-604771-9
Cables, Wires - Management - Cable Ties and Zip Ties 1040844-1-604771-9
Win Source Part Number: 1040844-1-604771-9 Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: AMP-TY Color: Natural Package: 100 per Pkg Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Width: 0.096" (2.45mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 0.75" (19.05mm) Tensile Strength: 18 lbs (8.16 kg) Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 2-604771-9; PLT1M-M; PLT1M-M0; PLT2M-M; 1-604772-9; L-6-18-9-C16047719; A77912-000; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: -A77912-000-SI,1-604 771-9-ND,2266-1-6047 71-9,16047719,-1-604 771-9-SI,A112496,A77 912-000,-A77912-000- SI-ND Base Product Number: 604771 Length - Approximate: 4" Length - Actual: 0.338' (103.00mm, 4.06")

Win Source Part Number: 1040844-1-604771-9
Category: Cables, Wires - Management>Cable Ties and Zip Ties
Series: AMP-TY
Color: Natural
Package: 100 per Pkg
Standard Package: 100
Material: Polyamide (PA66), Nylon 6/6
Width: 0.096" (2.45mm)
Wire/Cable Tie Type: Standard, Locking
Bundle Diameter: 0.75" (19.05mm)
Tensile Strength: 18 lbs (8.16 kg)
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 2-604771-9; PLT1M-M; PLT1M-M0; PLT2M-M; 1-604772-9; L-6-18-9-C16047719; A77912-000;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: -A77912-000-SI,1-604771-9-ND,2266-1-604771-9,16047719,-1-604771-9-SI,A112496,A77912-000,-A77912-000-SI-ND
Base Product Number: 604771
Length - Approximate: 4"
Length - Actual: 0.338' (103.00mm, 4.06")

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number 1-604771-9 1040844-1-604771-9
Product Name cable ties Cables, Wires - Management - Cable Ties and Zip Ties
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9135 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type Combo D-SUB 13W3
View Details
HDMI 2.1 Active Optical Cable (AOC), HDMI A Male to HDMI A Male, Black color, 5M Length - 1730001-05M - Qualtek Electronics Corp.
Specs
Application Computer
Cable Length 16.4 ft (50 dm)
Connector Type HDMI A Male
View Details
3 suppliers