TE Connectivity PC Pin Receptacles, Socket Connectors 1-5645955-2

Description
"Pin Receptacle Connector 0.014"" ~ 0.026"" (0.36mm ~ 0.66mm) No Tail Solder"
Request a Quote Datasheet
Description
"Pin Receptacle Connector 0.014"" ~ 0.026"" (0.36mm ~ 0.66mm) No Tail Solder"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Pin Receptacles, Socket Connectors - A130888-ND - DigiKey
Thief River Falls, MN, United States
PC Pin Receptacles, Socket Connectors
A130888-ND
PC Pin Receptacles, Socket Connectors A130888-ND
"Pin Receptacle Connector 0.014"" ~ 0.026"" (0.36mm ~ 0.66mm) No Tail Solder"

"Pin Receptacle Connector 0.014"" ~ 0.026"" (0.36mm ~ 0.66mm) No Tail Solder"

Buy Now Datasheet
IC & Component Sockets - 1-5645955-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
IC & Component Sockets
1-5645955-2
IC & Component Sockets 1-5645955-2
SOCKET,MIN-SPR B-N SN-AU SER-2

SOCKET,MIN-SPR B-N SN-AU SER-2

Buy Now
Socket, 4.67Mm, 28-22Awg; Product Range Amp - Te Connectivity - 17R0828 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 4.67Mm, 28-22Awg; Product Range Amp - Te Connectivity
17R0828
Socket, 4.67Mm, 28-22Awg; Product Range Amp - Te Connectivity 17R0828
SOCKET, 4.67MM, 28-22AWG; Product Range:2 Series; Insulation:Non Insulated; Mounting Hole Dia:1.32mm; Overall Length:4.67mm; Terminal Plating:Gold RoHS Compliant: Yes

SOCKET, 4.67MM, 28-22AWG; Product Range:2 Series; Insulation:Non Insulated; Mounting Hole Dia:1.32mm; Overall Length:4.67mm; Terminal Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A130888-ND 1-5645955-2 17R0828
Product Name PC Pin Receptacles, Socket Connectors IC & Component Sockets Socket, 4.67Mm, 28-22Awg; Product Range Amp - Te Connectivity
Unlock Full Specs
to access all available technical data