TE Connectivity Hard Metric Backplane Connectors 1-5636120-1

Description
Configuration Features Backplane Architecture : Mezzanine Number of Columns : 5 Number of Positions : 70 Number of Rows : 14 PCB Mount Orientation : Vertical Rows Loaded : Fully Loaded Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .7 Contact Mating Area Length (MM) : 8.2 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .05 MICM  [2 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Feedthrough Post Length (MM) : 3.7 PCB Contact Termination Area Plating Material : Tin Dimensions Backplane Module Length (MM) : 27.88 Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Color : Black Housing Material : Polyester - GF Industry Standards AdvancedTCA Specified Product : No Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 20 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Header Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote
Description
Configuration Features Backplane Architecture : Mezzanine Number of Columns : 5 Number of Positions : 70 Number of Rows : 14 PCB Mount Orientation : Vertical Rows Loaded : Fully Loaded Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .7 Contact Mating Area Length (MM) : 8.2 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .05 MICM  [2 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Feedthrough Post Length (MM) : 3.7 PCB Contact Termination Area Plating Material : Tin Dimensions Backplane Module Length (MM) : 27.88 Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Color : Black Housing Material : Polyester - GF Industry Standards AdvancedTCA Specified Product : No Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 20 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Header Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Backplane Connectors - 1-5636120-1 - TE Connectivity
Berwyn, PA, United States
Hard Metric Backplane Connectors
1-5636120-1
Hard Metric Backplane Connectors 1-5636120-1
Configuration Features Backplane Architecture : Mezzanine Number of Columns : 5 Number of Positions : 70 Number of Rows : 14 PCB Mount Orientation : Vertical Rows Loaded : Fully Loaded Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .7 Contact Mating Area Length (MM) : 8.2 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .05 MICM  [2 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Feedthrough Post Length (MM) : 3.7 PCB Contact Termination Area Plating Material : Tin Dimensions Backplane Module Length (MM) : 27.88 Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Color : Black Housing Material : Polyester - GF Industry Standards AdvancedTCA Specified Product : No Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 20 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Header Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Configuration Features


  • Backplane Architecture : Mezzanine
  • Number of Columns : 5
  • Number of Positions : 70
  • Number of Rows : 14
  • PCB Mount Orientation : Vertical
  • Rows Loaded : Fully Loaded

Contact Features


  • CompactPCI Designation : None
  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : .7
  • Contact Mating Area Length (MM) : 8.2
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : .05 MICM  [2 MICIN ]
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Feedthrough Post Length (MM) : 3.7
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Backplane Module Length (MM) : 27.88

Housing Features


  • Centerline (Pitch) : 2 MM  [.078 INCH ]
  • Housing Color : Black
  • Housing Material : Polyester - GF

Industry Standards


  • AdvancedTCA Specified Product : No

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 20

Product Type Features


  • Backplane Interface Type : 2mm HM
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No

Signal Characteristics


  • Crosstalk Version : Standard
  • Data Rate (GBS) : ≤1

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1-5636120-1
Product Name Hard Metric Backplane Connectors
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102321-4 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Compression Connectors - 004656-000 - TE Connectivity
Specs
Mounting Compression
View Details