TE Connectivity Board-Board Connector Receptacle, 14 Position, 1Row; Connector Systems Amp - Te Connectivity 1-535541-2.

Description
BOARD-BOARD CONNECTOR RECEPTACLE, 14 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Connector Mounting:Through Hole Mount; Product Range:AMPMODU Mod IV Series RoHS Compliant: No
Datasheet
Description
BOARD-BOARD CONNECTOR RECEPTACLE, 14 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Connector Mounting:Through Hole Mount; Product Range:AMPMODU Mod IV Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-Board Connector Receptacle, 14 Position, 1Row; Connector Systems Amp - Te Connectivity - 30AC2786 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Receptacle, 14 Position, 1Row; Connector Systems Amp - Te Connectivity
30AC2786
Board-Board Connector Receptacle, 14 Position, 1Row; Connector Systems Amp - Te Connectivity 30AC2786
BOARD-BOARD CONNECTOR RECEPTACLE, 14 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Connector Mounting:Through Hole Mount; Product Range:AMPMODU Mod IV Series RoHS Compliant: No

BOARD-BOARD CONNECTOR RECEPTACLE, 14 POSITION, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Connector Mounting:Through Hole Mount; Product Range:AMPMODU Mod IV Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC2786
Product Name Board-Board Connector Receptacle, 14 Position, 1Row; Connector Systems Amp - Te Connectivity
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Wire Ferrules - 2800.0-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Blade Type Power Connector Assemblies - 2243-1330G15-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers