TE Connectivity Mini D Ribbon Connector, Receptacle, 50 Position, Idc/idt; No. Of Contacts Amp - Te Connectivity 1-5229913-1.

Description
MINI D RIBBON CONNECTOR, RECEPTACLE, 50 POSITION, IDC/IDT; NO. OF CONTACTS:50CONTACTS; GENDER:RECEPTACLE; CONNECTOR TYPE:MICRO D; CONTACT TERMINATION TYPE:IDC / IDT; PRODUCT RANGE:CHAMP-LOK SERIES; CONNECTOR MOUNTING:CABLE MOUNT ROHS COMPLIANT: YES
Datasheet
Description
MINI D RIBBON CONNECTOR, RECEPTACLE, 50 POSITION, IDC/IDT; NO. OF CONTACTS:50CONTACTS; GENDER:RECEPTACLE; CONNECTOR TYPE:MICRO D; CONTACT TERMINATION TYPE:IDC / IDT; PRODUCT RANGE:CHAMP-LOK SERIES; CONNECTOR MOUNTING:CABLE MOUNT ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini D Ribbon Connector, Receptacle, 50 Position, Idc/idt; No. Of Contacts Amp - Te Connectivity - 28AC6478 - Newark, An Avnet Company
Chicago, IL, United States
Mini D Ribbon Connector, Receptacle, 50 Position, Idc/idt; No. Of Contacts Amp - Te Connectivity
28AC6478
Mini D Ribbon Connector, Receptacle, 50 Position, Idc/idt; No. Of Contacts Amp - Te Connectivity 28AC6478
MINI D RIBBON CONNECTOR, RECEPTACLE, 50 POSITION, IDC/IDT; NO. OF CONTACTS:50CONTACTS; GENDER:RECEPTACLE; CONNECTOR TYPE:MICRO D; CONTACT TERMINATION TYPE:IDC / IDT; PRODUCT RANGE:CHAMP-LOK SERIES; CONNECTOR MOUNTING:CABLE MOUNT ROHS COMPLIANT: YES

MINI D RIBBON CONNECTOR, RECEPTACLE, 50 POSITION, IDC/IDT; NO. OF CONTACTS:50CONTACTS; GENDER:RECEPTACLE; CONNECTOR TYPE:MICRO D; CONTACT TERMINATION TYPE:IDC / IDT; PRODUCT RANGE:CHAMP-LOK SERIES; CONNECTOR MOUNTING:CABLE MOUNT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC6478
Product Name Mini D Ribbon Connector, Receptacle, 50 Position, Idc/idt; No. Of Contacts Amp - Te Connectivity
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MG-G800-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® 75/120 Retaining Pins 1 Block High - 111812P7 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Connector/Terminal/Pin - 88358386 - Radwell International
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Voltage Rating 250 volts
View Details