TE Connectivity Terminal, Ring Tongue, #8, Crimp, Green; Stud Size - Metric Amp - Te Connectivity 1-51864-1.

Description
TERMINAL, RING TONGUE, #8, CRIMP, GREEN; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:2.15mm²; Product Range:PIDG Series; Insulator Colour:Blue, Green; Body Material:Copper; Stud Size:#8RoHS Compliant: Yes
Description
TERMINAL, RING TONGUE, #8, CRIMP, GREEN; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:2.15mm²; Product Range:PIDG Series; Insulator Colour:Blue, Green; Body Material:Copper; Stud Size:#8RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, #8, Crimp, Green; Stud Size - Metric Amp - Te Connectivity - 28AC6475 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, Crimp, Green; Stud Size - Metric Amp - Te Connectivity
28AC6475
Terminal, Ring Tongue, #8, Crimp, Green; Stud Size - Metric Amp - Te Connectivity 28AC6475
TERMINAL, RING TONGUE, #8, CRIMP, GREEN; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:2.15mm²; Product Range:PIDG Series; Insulator Colour:Blue, Green; Body Material:Copper; Stud Size:#8RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, CRIMP, GREEN; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:2.15mm²; Product Range:PIDG Series; Insulator Colour:Blue, Green; Body Material:Copper; Stud Size:#8RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC6475
Product Name Terminal, Ring Tongue, #8, Crimp, Green; Stud Size - Metric Amp - Te Connectivity
Contact Size (AWG) ? to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Custom Spring Probe Connectors: Spring probe techology in custom connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector
View Details