Body Features Primary Product Color : Natural
Configuration Features Number of Positions : 8 Number of Rows : 2 PCB Mount Orientation : Horizontal
Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Type : Tab Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : 1.8 MM [.07 INCH ]
Housing Features Centerline (Pitch) : 3.5 MM [.138 INCH ]
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With
Operation/Applicatio
n Circuit Application : Power Solder Process : Reflow Solder Capable
Packaging Features Packaging Method : Box
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No
Termination Features Termination Method to PCB : Through Hole - Solder
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Natural
Configuration Features Number of Positions : 8 Number of Rows : 2 PCB Mount Orientation : Horizontal
Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Type : Tab Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : 1.8 MM [.07 INCH ]
Housing Features Centerline (Pitch) : 3.5 MM [.138 INCH ]
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With
Operation/Applicatio
n Circuit Application : Power Solder Process : Reflow Solder Capable
Packaging Features Packaging Method : Box
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No
Termination Features Termination Method to PCB : Through Hole - Solder
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Body Features Primary Product Color : Natural
Configuration Features Number of Positions : 8 Number of Rows : 2 PCB Mount Orientation : Horizontal
Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Type : Tab Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : 1.8 MM [.07 INCH ]
Housing Features Centerline (Pitch) : 3.5 MM [.138 INCH ]
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With
Operation/Applicatio
n Circuit Application : Power Solder Process : Reflow Solder Capable
Packaging Features Packaging Method : Box
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No
Termination Features Termination Method to PCB : Through Hole - Solder
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Body Features
Primary Product Color : Natural
Configuration Features
Number of Positions : 8
Number of Rows : 2
PCB Mount Orientation : Horizontal
Contact Features
Contact Mating Area Plating Material : Gold (Au)
Contact Type : Tab
Mating Tab Thickness : .64 MM [.025 INCH ]
Mating Tab Width : 1.8 MM [.07 INCH ]
Housing Features
Centerline (Pitch) : 3.5 MM [.138 INCH ]
Mechanical Attachment
Connector Mounting Type : Board Mount
Mating Alignment : With
PCB Mount Alignment : With
Operation/Application
Circuit Application : Power
Solder Process : Reflow Solder Capable
Packaging Features
Packaging Method : Box
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Connector Product Type : Connector Assembly
Connector System : Wire-to-Board
Header Type : Fully Shrouded
Mixed & Hybrid Header : No
Sealable : No
Termination Features
Termination Method to PCB : Through Hole - Solder
Usage Conditions
Operating Temperature (Max) : 105 DEGC [221 DEGF ]
Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]