TE Connectivity Headers & Wire Housings 1-5103308-0

Description
A/L LOW PRO HDR 50P VERT BLACK
Request a Quote Datasheet
Description
A/L LOW PRO HDR 50P VERT BLACK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 1-5103308-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
1-5103308-0
Headers & Wire Housings 1-5103308-0
A/L LOW PRO HDR 50P VERT BLACK

A/L LOW PRO HDR 50P VERT BLACK

Buy Now
Headers & Wire Housings - 1-5103308-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
1-5103308-0
Headers & Wire Housings 1-5103308-0
LO/PRO STD HDR

LO/PRO STD HDR

Buy Now
Connector, Header, 50Pos, 2Row, 2.54Mm; Pitch Spacing Amp Te Connectivity - 74AC2443 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 50Pos, 2Row, 2.54Mm; Pitch Spacing Amp Te Connectivity
74AC2443
Connector, Header, 50Pos, 2Row, 2.54Mm; Pitch Spacing Amp Te Connectivity 74AC2443
CONNECTOR, HEADER, 50POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:50Contacts; Gender:Header; Product Range:AMP-LATCH Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, HEADER, 50POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:50Contacts; Gender:Header; Product Range:AMP-LATCH Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1-5103308-0 74AC2443
Product Name Headers & Wire Housings Connector, Header, 50Pos, 2Row, 2.54Mm; Pitch Spacing Amp Te Connectivity
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103168-6 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
Double Ended Turret Terminal .135
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Headers & Wire Housings - G125-FV11005L0R - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
890 Series CSP/BGA/QFN Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details