TE Connectivity Standard Rectangular Connectors 1-5102935-2

Description
Configuration Features Contacts Preloaded : Yes Number of Loaded Positions : 16 Number of Positions : 16 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Layout : Matrix Contact Mating Area Plating Material : Gold Contact Retention Within Housing : With Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Connector Height : 6.17 MM  [.243 INCH ] Product Length : 25.2 MM  [.993 INCH ] Row-to-Row Spacing : 3.18 MM  [.125 INCH ] Wire Size (MMSQ) : .13 - .3 Wire Size (AWG) : 26 - 22 Housing Features Centerline (Pitch) : 3.18 MM  [.125 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : Without Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box Packaging Quantity : 66 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector Product Type : Connector Assembly Connector System : Wire-to-Board Insertion Force Type : Normal Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Contacts Preloaded : Yes Number of Loaded Positions : 16 Number of Positions : 16 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Layout : Matrix Contact Mating Area Plating Material : Gold Contact Retention Within Housing : With Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Connector Height : 6.17 MM  [.243 INCH ] Product Length : 25.2 MM  [.993 INCH ] Row-to-Row Spacing : 3.18 MM  [.125 INCH ] Wire Size (MMSQ) : .13 - .3 Wire Size (AWG) : 26 - 22 Housing Features Centerline (Pitch) : 3.18 MM  [.125 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : Without Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box Packaging Quantity : 66 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector Product Type : Connector Assembly Connector System : Wire-to-Board Insertion Force Type : Normal Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Rectangular Connectors - 1-5102935-2 - TE Connectivity
Berwyn, PA, United States
Standard Rectangular Connectors
1-5102935-2
Standard Rectangular Connectors 1-5102935-2
Configuration Features Contacts Preloaded : Yes Number of Loaded Positions : 16 Number of Positions : 16 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Layout : Matrix Contact Mating Area Plating Material : Gold Contact Retention Within Housing : With Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Connector Height : 6.17 MM  [.243 INCH ] Product Length : 25.2 MM  [.993 INCH ] Row-to-Row Spacing : 3.18 MM  [.125 INCH ] Wire Size (MMSQ) : .13 - .3 Wire Size (AWG) : 26 - 22 Housing Features Centerline (Pitch) : 3.18 MM  [.125 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : Without Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box Packaging Quantity : 66 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector Product Type : Connector Assembly Connector System : Wire-to-Board Insertion Force Type : Normal Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Loaded Positions : 16
  • Number of Positions : 16
  • Number of Rows : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Contact Layout : Matrix
  • Contact Mating Area Plating Material : Gold
  • Contact Retention Within Housing : With
  • Contact Underplating Material : Nickel
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Height : 6.17 MM  [.243 INCH ]
  • Product Length : 25.2 MM  [.993 INCH ]
  • Row-to-Row Spacing : 3.18 MM  [.125 INCH ]
  • Wire Size (MMSQ) : .13 - .3
  • Wire Size (AWG) : 26 - 22

Housing Features


  • Centerline (Pitch) : 3.18 MM  [.125 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Alignment : Without
  • Mating Retention : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 66

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Female Terminals
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Insertion Force Type : Normal
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Free Hanging, Panel Mount - A112305-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A112305-ND
Free Hanging, Panel Mount A112305-ND
16 Position Rectangular Receptacle Connector IDC Gold 22-26 AWG

16 Position Rectangular Receptacle Connector IDC Gold 22-26 AWG

Buy Now Datasheet
Level V Assy Dr .125Cl, 16, Lf Amp - Te Connectivity - 17R0453 - Newark, An Avnet Company
Chicago, IL, United States
Level V Assy Dr .125Cl, 16, Lf Amp - Te Connectivity
17R0453
Level V Assy Dr .125Cl, 16, Lf Amp - Te Connectivity 17R0453
LEVEL V ASSY DR .125CL, 16, LF

LEVEL V ASSY DR .125CL, 16, LF

Supplier's Site
Level V Assy Dr .125Cl, 16, Lf Amp - Te Connectivity - 41AJ0879 - Newark, An Avnet Company
Chicago, IL, United States
Level V Assy Dr .125Cl, 16, Lf Amp - Te Connectivity
41AJ0879
Level V Assy Dr .125Cl, 16, Lf Amp - Te Connectivity 41AJ0879
LEVEL V ASSY DR .125CL, 16, LF

LEVEL V ASSY DR .125CL, 16, LF

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-5102935-2 A112305-ND 17R0453
Product Name Standard Rectangular Connectors Free Hanging, Panel Mount Level V Assy Dr .125Cl, 16, Lf Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products