TE Connectivity Power Terminals 1-5055558-1

Description
Body Features Terminal Profile : Standard Configuration Features Number of Positions : 10 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 25 Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : .5 MICM , 3.04 MICM  [120 MICIN , 20 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : .5 - 3.04 MICM  [20 - 120 MICIN ] Dimensions PCB Thickness (Recommended) : 1.57 - 3.18 MM  [.062 - .125 INCH ] Product Length : 11.17 MM  [.44 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Packaging Features Packaging Method : Bag Product Type Features Footprint : 7.62 x 2.54 MM  [.3 x .1 INCH ] Power Terminal Type : Power Tap Terminal Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit Termination Method to Wire & Cable : Tap Screw Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote
Description
Body Features Terminal Profile : Standard Configuration Features Number of Positions : 10 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 25 Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : .5 MICM , 3.04 MICM  [120 MICIN , 20 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : .5 - 3.04 MICM  [20 - 120 MICIN ] Dimensions PCB Thickness (Recommended) : 1.57 - 3.18 MM  [.062 - .125 INCH ] Product Length : 11.17 MM  [.44 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Packaging Features Packaging Method : Bag Product Type Features Footprint : 7.62 x 2.54 MM  [.3 x .1 INCH ] Power Terminal Type : Power Tap Terminal Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit Termination Method to Wire & Cable : Tap Screw Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Terminals - 1-5055558-1 - TE Connectivity
Berwyn, PA, United States
Power Terminals
1-5055558-1
Power Terminals 1-5055558-1
Body Features Terminal Profile : Standard Configuration Features Number of Positions : 10 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 25 Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : .5 MICM , 3.04 MICM  [120 MICIN , 20 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : .5 - 3.04 MICM  [20 - 120 MICIN ] Dimensions PCB Thickness (Recommended) : 1.57 - 3.18 MM  [.062 - .125 INCH ] Product Length : 11.17 MM  [.44 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Packaging Features Packaging Method : Bag Product Type Features Footprint : 7.62 x 2.54 MM  [.3 x .1 INCH ] Power Terminal Type : Power Tap Terminal Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit Termination Method to Wire & Cable : Tap Screw Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Terminal Profile : Standard

Configuration Features


  • Number of Positions : 10
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 25
  • Contact Fabrication : Stamped & Formed
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Finish : Matte
  • Contact Mating Area Plating Material Thickness : .5 MICM , 3.04 MICM  [120 MICIN , 20 MICIN ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : .5 - 3.04 MICM  [20 - 120 MICIN ]

Dimensions


  • PCB Thickness (Recommended) : 1.57 - 3.18 MM  [.062 - .125 INCH ]
  • Product Length : 11.17 MM  [.44 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Footprint : 7.62 x 2.54 MM  [.3 x .1 INCH ]
  • Power Terminal Type : Power Tap Terminal

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Method to Wire & Cable : Tap Screw

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1-5055558-1
Product Name Power Terminals
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102095-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 1-175195-5 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Splices - 016529-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 14 to 16 AWG
International 1.29 to 1.42 mm2
View Details
Quick Disconnects - 1-170140-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details
2 suppliers