TE Connectivity Ribbon Cable Connectors 1-499726-2

Description
Body Features Connector Profile : Standard Daisy Chain : Without Primary Product Color : Black Configuration Features Number of Positions : 64 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Shape & Form : Square Contact Type : Pin Dimensions Connector Height : 13.94 MM  [.55 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Insulation Resistance (MEGO) : 5000 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Contact Retention Type Within Housing : Press-Fit Mating Alignment : With Mating Alignment Type : Dual Polarizing Bar, Center Mating Retention : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Solder Process Feature : Solder Dipped Packaging Features Packaging Method : Package Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Board-to-Board Ribbon Cable Connector Header Type : Universal Ejection Pinless Headers Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Housing Temperature Rating : Standard Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote
Description
Body Features Connector Profile : Standard Daisy Chain : Without Primary Product Color : Black Configuration Features Number of Positions : 64 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Shape & Form : Square Contact Type : Pin Dimensions Connector Height : 13.94 MM  [.55 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Insulation Resistance (MEGO) : 5000 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Contact Retention Type Within Housing : Press-Fit Mating Alignment : With Mating Alignment Type : Dual Polarizing Bar, Center Mating Retention : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Solder Process Feature : Solder Dipped Packaging Features Packaging Method : Package Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Board-to-Board Ribbon Cable Connector Header Type : Universal Ejection Pinless Headers Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Housing Temperature Rating : Standard Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable Connectors - 1-499726-2 - TE Connectivity
Berwyn, PA, United States
Ribbon Cable Connectors
1-499726-2
Ribbon Cable Connectors 1-499726-2
Body Features Connector Profile : Standard Daisy Chain : Without Primary Product Color : Black Configuration Features Number of Positions : 64 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Shape & Form : Square Contact Type : Pin Dimensions Connector Height : 13.94 MM  [.55 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Insulation Resistance (MEGO) : 5000 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Contact Retention Type Within Housing : Press-Fit Mating Alignment : With Mating Alignment Type : Dual Polarizing Bar, Center Mating Retention : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Solder Process Feature : Solder Dipped Packaging Features Packaging Method : Package Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Board-to-Board Ribbon Cable Connector Header Type : Universal Ejection Pinless Headers Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Housing Temperature Rating : Standard Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Connector Profile : Standard
  • Daisy Chain : Without
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 64
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Shape & Form : Square
  • Contact Type : Pin

Dimensions


  • Connector Height : 13.94 MM  [.55 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Electrical Characteristics


  • Insulation Resistance (MEGO) : 5000
  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Contact Retention Type Within Housing : Press-Fit
  • Mating Alignment : With
  • Mating Alignment Type : Dual Polarizing Bar, Center
  • Mating Retention : Without
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal
  • Solder Process Feature : Solder Dipped

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Board-to-Board
  • Ribbon Cable Connector Header Type : Universal Ejection Pinless Headers

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Housing Temperature Rating : Standard
  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1-499726-2
Product Name Ribbon Cable Connectors
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products