TE Connectivity Connectors Crimp Contacts, Commercial, Stamped & Formed 1-487547-1

Description
FFCRCPT CONTACT.050 CNTRLIN
Request a Quote Datasheet
Description
FFCRCPT CONTACT.050 CNTRLIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Contacts, Commercial, Stamped & Formed - 1-487547-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
1-487547-1
Connectors Crimp Contacts, Commercial, Stamped & Formed 1-487547-1
FFCRCPT CONTACT.050 CNTRLIN

FFCRCPT CONTACT.050 CNTRLIN

Buy Now
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Contacts - 1333401-1-487547-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Contacts
1333401-1-487547-1
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Contacts 1333401-1-487547-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333401-1-487547-1 Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Contacts Packaging: Reel - TR Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Termination: Crimp Pin or Socket: Socket Standard Package: 30,000 ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: -1-487547-1-SI,A1017 82CT,14875471,1-4875 47-1-ND,-1-487547-1- CSI,A101782TR Base Product Number: 487547 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333401-1-487547-1
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Contacts
Packaging: Reel - TR
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 30,000
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: -1-487547-1-SI,A101782CT,14875471,1-487547-1-ND,-1-487547-1-CSI,A101782TR
Base Product Number: 487547
RoHS Status: RoHS Compliant

Buy Now Datasheet
Singapore, Singapore
1.5A 100V Electronic Connector
332-1-487547-1
1.5A 100V Electronic Connector 332-1-487547-1
Female Flat Flex Socket, IDC, Gold, 1.5A, 100V, 0.05" Pitch Product overview: 1-487547-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 100V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-487547-1 can be used for catalog matching and distributor lookup.

Female Flat Flex Socket, IDC, Gold, 1.5A, 100V, 0.05" Pitch Product overview: 1-487547-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 100V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-487547-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contacts - 1-487547-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1-487547-1
Contacts 1-487547-1
FFC,RCPT CONTACT,.050 CNTRLIN

FFC,RCPT CONTACT,.050 CNTRLIN

Buy Now
Contacts - 1-487547-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1-487547-1
Contacts 1-487547-1
FFC .050CL RCPT CNTCT

FFC .050CL RCPT CNTCT

Buy Now
FFC, FPC (Flat Flexible) Connector Contacts - A101782TR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Contacts
A101782TR-ND
FFC, FPC (Flat Flexible) Connector Contacts A101782TR-ND
Contact Crimp Socket Gold

Contact Crimp Socket Gold

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Contacts - A101782CT-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Contacts
A101782CT-ND
FFC, FPC (Flat Flexible) Connector Contacts A101782CT-ND
Contact Crimp Socket Gold

Contact Crimp Socket Gold

Buy Now Datasheet
Contact, Socket, Crimp, Phosphor Bronze; Product Range Amp - Te Connectivity - 81AH0180 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, Phosphor Bronze; Product Range Amp - Te Connectivity
81AH0180
Contact, Socket, Crimp, Phosphor Bronze; Product Range Amp - Te Connectivity 81AH0180
CONTACT, SOCKET, CRIMP, PHOSPHOR BRONZE; Product Range:AMPMODU System 50 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Contact Plating:Gold Plated Contacts; For Use With:AMPMODU System 50 FFC RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, PHOSPHOR BRONZE; Product Range:AMPMODU System 50 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Contact Plating:Gold Plated Contacts; For Use With:AMPMODU System 50 FFC RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, Crimp, Phosphor Bronze; Product Range Amp - Te Connectivity - 17AH9707 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, Phosphor Bronze; Product Range Amp - Te Connectivity
17AH9707
Contact, Socket, Crimp, Phosphor Bronze; Product Range Amp - Te Connectivity 17AH9707
CONTACT, SOCKET, CRIMP, PHOSPHOR BRONZE; Product Range:AMPMODU System 50 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Contact Plating:Gold Plated Contacts; For Use With:AMPMODU System 50 FFC RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, PHOSPHOR BRONZE; Product Range:AMPMODU System 50 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Contact Plating:Gold Plated Contacts; For Use With:AMPMODU System 50 FFC RoHS Compliant: Yes

Supplier's Site Datasheet
FFC, FPC (Flat Flexible) Connector Contacts - 1-487547-1 - ODG (Origin Data Global)
Shenzhen, China
FFC, FPC (Flat Flexible) Connector Contacts
1-487547-1
FFC, FPC (Flat Flexible) Connector Contacts 1-487547-1
CONTACT FLAT FLEX SOCKET GOLD

CONTACT FLAT FLEX SOCKET GOLD

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-487547-1 1333401-1-487547-1 332-1-487547-1 1-487547-1 A101782TR-ND 81AH0180 1-487547-1
Product Name Connectors Crimp Contacts, Commercial, Stamped & Formed Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Contacts 1.5A 100V Electronic Connector Contacts FFC, FPC (Flat Flexible) Connector Contacts Contact, Socket, Crimp, Phosphor Bronze; Product Range Amp - Te Connectivity FFC, FPC (Flat Flexible) Connector Contacts
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products