TE Connectivity
Connector Contacts
1-487547-1
Description
Configuration Features Compatible With Wire & Cable Type : FFC
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM [30 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash
Dimensions Accepts Conductor Width (MM) : .66, 2.33
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : FFC
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM [30 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash
Dimensions Accepts Conductor Width (MM) : .66, 2.33
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Configuration Features Compatible With Wire & Cable Type : FFC
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM [30 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash
Dimensions Accepts Conductor Width (MM) : .66, 2.33
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Configuration Features
- Compatible With Wire & Cable Type : FFC
Contact Features
- Contact Base Material : Phosphor Bronze
- Contact Current Rating (Max) (AMP) : 1.5
- Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold (Au)
- Contact Mating Area Plating Material Thickness : .762 MICM [30 MICIN ]
- Contact Type : Socket
- Contact Underplating Material : Nickel
- PCB Contact Termination Area Plating Material : Gold Flash
Dimensions
- Accepts Conductor Width (MM) : .66, 2.33
Operation/Application
- Circuit Application : Signal
Packaging Features
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
1-487547-1 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
17 to 20 AWG
International
0.5000 to 1 mm2
View Details
Material
Pre-Tin
Features
RoHS
North American
17 to 20 AWG
View Details
Material
Pre-Tin
Features
RoHS
North American
15 to 18 AWG
View Details