TE Connectivity ™ Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Contacts 1-487117-1

Description
Win Source Part Number: 1365001-1-487117-1 Category: Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Contacts Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tape & Reel (TR) Product Status: Active Base Product Number: 487117 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm)
Request a Quote Datasheet
Description
Win Source Part Number: 1365001-1-487117-1 Category: Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Contacts Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tape & Reel (TR) Product Status: Active Base Product Number: 487117 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Contacts - 1-487117-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Contacts
1-487117-1
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Contacts 1-487117-1
Win Source Part Number: 1365001-1-487117-1 Category: Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Contacts Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tape & Reel (TR) Product Status: Active Base Product Number: 487117 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm)

Win Source Part Number: 1365001-1-487117-1
Category: Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Contacts
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 487117
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)

Buy Now Datasheet
Crimp Contacts - 9097227 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
9097227
Crimp Contacts 9097227
TE Connectivity 1-487117-1

TE Connectivity 1-487117-1

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd.
Product Category Electrical Contacts Electrical Contacts
Product Number 1-487117-1 9097227
Product Name Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Contacts Crimp Contacts
Shape / Form Pin
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Contact, Socket, Crimp; For Use With Amphenol Communications Solutions - 49X1166 - Newark, An Avnet Company
Specs
Shape / Form Socket; Socket or Receptacle
Contact Material Phosphor Bronze
Plating / Coating Gold; Gold Plated Contacts
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 114-0024-S - Quarktwin Technology Ltd.
Specs
Contact Material Cu; Copper
Length 9.84 inch (250 mm)
View Details