TE Connectivity Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity 1-480702-2

Description
PLUG & SOCKET HOUSING, PLUG, NYLON; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Connectors; Body Material:Nylon; Colour:Red RoHS Compliant: Yes
Description
PLUG & SOCKET HOUSING, PLUG, NYLON; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Connectors; Body Material:Nylon; Colour:Red RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity - 10H0045 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity
10H0045
Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity 10H0045
PLUG & SOCKET HOUSING, PLUG, NYLON; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Connectors; Body Material:Nylon; Colour:Red RoHS Compliant: Yes

PLUG & SOCKET HOUSING, PLUG, NYLON; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:4Positions; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Connectors; Body Material:Nylon; Colour:Red RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 10H0045
Product Name Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details