TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-480697-0

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 6 Number of Rows : 3 Contact Features Contact Type : Pin Dimensions Connector Height (INCH) : .93 Connector Length (INCH) : .705 Connector Width (INCH) : .58 Row-to-Row Spacing : 9.14 MM  [.36 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 4.95 MM  [.195 INCH ] Housing Material : Nylon GF Identification Marking Circuit Identification Feature : With Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Panel Mount, Cable Mount (Free-Hanging) Panel Mount Feature Type : Locking Ear Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 6 Number of Rows : 3 Contact Features Contact Type : Pin Dimensions Connector Height (INCH) : .93 Connector Length (INCH) : .705 Connector Width (INCH) : .58 Row-to-Row Spacing : 9.14 MM  [.36 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 4.95 MM  [.195 INCH ] Housing Material : Nylon GF Identification Marking Circuit Identification Feature : With Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Panel Mount, Cable Mount (Free-Hanging) Panel Mount Feature Type : Locking Ear Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-480697-0 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-480697-0
Rectangular Wire & Cable Connectors & Housings 1-480697-0
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 6 Number of Rows : 3 Contact Features Contact Type : Pin Dimensions Connector Height (INCH) : .93 Connector Length (INCH) : .705 Connector Width (INCH) : .58 Row-to-Row Spacing : 9.14 MM  [.36 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 4.95 MM  [.195 INCH ] Housing Material : Nylon GF Identification Marking Circuit Identification Feature : With Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Panel Mount, Cable Mount (Free-Hanging) Panel Mount Feature Type : Locking Ear Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 3

Contact Features


  • Contact Type : Pin

Dimensions


  • Connector Height (INCH) : .93
  • Connector Length (INCH) : .705
  • Connector Width (INCH) : .58
  • Row-to-Row Spacing : 9.14 MM  [.36 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 4.95 MM  [.195 INCH ]
  • Housing Material : Nylon GF

Identification Marking


  • Circuit Identification Feature : With

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL
  • Compatible With Approved Standards Products : UL E28476
  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Connector Mounting Type : Panel Mount, Cable Mount (Free-Hanging)
  • Panel Mount Feature Type : Locking Ear

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Cap
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire, Wire-to-Panel
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
06P Cmnl Cap Hsg M-M D/l Natl Rohs Compliant Amp - Te Connectivity - 10H0039 - Newark, An Avnet Company
Chicago, IL, United States
06P Cmnl Cap Hsg M-M D/l Natl Rohs Compliant Amp - Te Connectivity
10H0039
06P Cmnl Cap Hsg M-M D/l Natl Rohs Compliant Amp - Te Connectivity 10H0039
06P CMNL CAP HSG M-M D/L NATL ROHS COMPLIANT: YES

06P CMNL CAP HSG M-M D/L NATL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1-480697-0 10H0039
Product Name Rectangular Wire & Cable Connectors & Housings 06P Cmnl Cap Hsg M-M D/l Natl Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 102387-7 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
7 suppliers
Mechanical Connectors - 009272-000 - TE Connectivity
Specs
Mounting Shear Bolt
View Details
Rectangular Connector Accessories - 1734-1028-044-0205-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details