TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-480510-0

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 4 Number of Rows : 2 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Socket Dimensions Connector Height : 14.73 MM  [.58 INCH ] Connector Length : 34.29 MM  [1.35 INCH ] Connector Width : 29.97 MM  [1.18 INCH ] Row-to-Row Spacing : 6.1 MM  [.24 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 6.1 MM  [.24 INCH ] Housing Material : Nylon Industry Standards Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 4 Number of Rows : 2 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Socket Dimensions Connector Height : 14.73 MM  [.58 INCH ] Connector Length : 34.29 MM  [1.35 INCH ] Connector Width : 29.97 MM  [1.18 INCH ] Row-to-Row Spacing : 6.1 MM  [.24 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 6.1 MM  [.24 INCH ] Housing Material : Nylon Industry Standards Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-480510-0 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-480510-0
Rectangular Wire & Cable Connectors & Housings 1-480510-0
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 4 Number of Rows : 2 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Socket Dimensions Connector Height : 14.73 MM  [.58 INCH ] Connector Length : 34.29 MM  [1.35 INCH ] Connector Width : 29.97 MM  [1.18 INCH ] Row-to-Row Spacing : 6.1 MM  [.24 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 6.1 MM  [.24 INCH ] Housing Material : Nylon Industry Standards Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 2

Contact Features


  • Contact Layout : Matrix
  • Contact Retention Within Housing : Without
  • Contact Type : Socket

Dimensions


  • Connector Height : 14.73 MM  [.58 INCH ]
  • Connector Length : 34.29 MM  [1.35 INCH ]
  • Connector Width : 29.97 MM  [1.18 INCH ]
  • Row-to-Row Spacing : 6.1 MM  [.24 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 6.1 MM  [.24 INCH ]
  • Housing Material : Nylon

Industry Standards


  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - A25465-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A25465-ND
Rectangular Connector Housings A25465-ND
"4 Rectangular Connectors - Housings Plug Natural 0.240"" (6.10mm)"

"4 Rectangular Connectors - Housings Plug Natural 0.240"" (6.10mm)"

Buy Now Datasheet
Singapore, Singapore
28A 250V Electronic Connector
340-1-480510-0
28A 250V Electronic Connector 340-1-480510-0
4 Pos Wire Housing, Crimp, 28A, 250V, 6.1mm Pitch, Natural Product overview: 1-480510-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 28A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-480510-0 can be used for catalog matching and distributor lookup.

4 Pos Wire Housing, Crimp, 28A, 250V, 6.1mm Pitch, Natural Product overview: 1-480510-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 28A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-480510-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
04P .140 Mnl Plug Nat Amp - Te Connectivity - 41AJ0823 - Newark, An Avnet Company
Chicago, IL, United States
04P .140 Mnl Plug Nat Amp - Te Connectivity
41AJ0823
04P .140 Mnl Plug Nat Amp - Te Connectivity 41AJ0823
04P .140 MNL PLUG NAT

04P .140 MNL PLUG NAT

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-480510-0 A25465-ND 340-1-480510-0 41AJ0823
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings 28A 250V Electronic Connector 04P .140 Mnl Plug Nat Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Termination Crimp Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102159-7 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Headers, Male Pins - A28580-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
4 suppliers
Compression Connectors - 004656-000 - TE Connectivity
Specs
Mounting Compression
View Details
 - Deutsch 104-0235-00 - PEI-Genesis
Specs
Gender Male / Plug
View Details
3 suppliers