TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-480439-0

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 16 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Pin Dimensions Connector Height : 23.62 MM  [.93 INCH ] Connector Length : 48.26 MM  [1.9 INCH ] Connector Width (INCH) : .758 Panel Thickness (Recommended) : 1.02 - 2.54 MM  [.04 - .1 INCH ] Row-to-Row Spacing : 9.14 MM  [.36 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 4.95 MM  [.195 INCH ] Housing Material : Nylon Identification Marking Circuit Identification Feature : With Industry Standards CSA Rating : LR 16455 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Certified, Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : With Panel Mount Feature Type : Locking Ear Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Panel, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 16 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Pin Dimensions Connector Height : 23.62 MM  [.93 INCH ] Connector Length : 48.26 MM  [1.9 INCH ] Connector Width (INCH) : .758 Panel Thickness (Recommended) : 1.02 - 2.54 MM  [.04 - .1 INCH ] Row-to-Row Spacing : 9.14 MM  [.36 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 4.95 MM  [.195 INCH ] Housing Material : Nylon Identification Marking Circuit Identification Feature : With Industry Standards CSA Rating : LR 16455 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Certified, Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : With Panel Mount Feature Type : Locking Ear Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Panel, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-480439-0 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-480439-0
Rectangular Wire & Cable Connectors & Housings 1-480439-0
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 16 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Pin Dimensions Connector Height : 23.62 MM  [.93 INCH ] Connector Length : 48.26 MM  [1.9 INCH ] Connector Width (INCH) : .758 Panel Thickness (Recommended) : 1.02 - 2.54 MM  [.04 - .1 INCH ] Row-to-Row Spacing : 9.14 MM  [.36 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 4.95 MM  [.195 INCH ] Housing Material : Nylon Identification Marking Circuit Identification Feature : With Industry Standards CSA Rating : LR 16455 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Certified, Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : With Panel Mount Feature Type : Locking Ear Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Panel, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 16
  • Number of Rows : 2

Contact Features


  • Contact Retention Within Housing : Without
  • Contact Type : Pin

Dimensions


  • Connector Height : 23.62 MM  [.93 INCH ]
  • Connector Length : 48.26 MM  [1.9 INCH ]
  • Connector Width (INCH) : .758
  • Panel Thickness (Recommended) : 1.02 - 2.54 MM  [.04 - .1 INCH ]
  • Row-to-Row Spacing : 9.14 MM  [.36 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 4.95 MM  [.195 INCH ]
  • Housing Material : Nylon

Identification Marking


  • Circuit Identification Feature : With

Industry Standards


  • CSA Rating : LR 16455
  • Compatible With Agency/Standards Products : UL, CSA
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-2
  • UL Rating : Certified, Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Locking Ear

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Cap
  • Connector Product Type : Housing
  • Connector System : Wire-to-Panel, Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Connectors - 1-480439-0 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
1-480439-0
Connectors 1-480439-0
16P CMNL CAP HSG M/M NATL

16P CMNL CAP HSG M/M NATL

Buy Now
Rectangular Connector Housings - A14363-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A14363-ND
Rectangular Connector Housings A14363-ND
"16 Rectangular Connectors - Housings Receptacle Natural 0.195"" (4.95mm)"

"16 Rectangular Connectors - Housings Receptacle Natural 0.195"" (4.95mm)"

Buy Now Datasheet
Singapore, Singapore
13A 250V Electronic Connector
340-1-480439-0
13A 250V Electronic Connector 340-1-480439-0
16 Pos Wire Housing, 4.95mm Pitch, Panel Mount, 13A, 250V Product overview: 1-480439-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-480439-0 can be used for catalog matching and distributor lookup.

16 Pos Wire Housing, 4.95mm Pitch, Panel Mount, 13A, 250V Product overview: 1-480439-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-480439-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire Housings & Plugs - 7202367 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7202367
Wire Housings & Plugs 7202367
TE Connectivity 1-480439-0

TE Connectivity 1-480439-0

Supplier's Site
Wire Housings & Plugs - 7202367P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7202367P
Wire Housings & Plugs 7202367P
TE Connectivity 1-480439-0

TE Connectivity 1-480439-0

Supplier's Site
Connector, Soft Shell; 250 VAC; 13 A; 16; 0.084; 0.195 x 0.360 in.; Nylon - 70083123 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Soft Shell; 250 VAC; 13 A; 16; 0.084; 0.195 x 0.360 in.; Nylon
70083123
Connector, Soft Shell; 250 VAC; 13 A; 16; 0.084; 0.195 x 0.360 in.; Nylon 70083123
Crimp Terminal, Pin and Socket Type, 0.125 in. Inner Diameter, 16-18 AWG Wire Size Mounting Information: 1. Recommended panel thickness “E” is 0.040"-0.100" (1.02-2.54 mm) and is dependent on “T” and “R”; 2. The pin housing must be inserted in a rocking manner; 3. The panel must be punched so that the housing enters the panel in the same direction as the punch. Note: Motor mount housings may be used in flat panels. Positive Lock Dual Row UL 94V-2 Nylon, Natural

Crimp Terminal, Pin and Socket Type, 0.125 in. Inner Diameter, 16-18 AWG Wire Size
Mounting Information: 1. Recommended panel thickness “E” is 0.040"-0.100" (1.02-2.54 mm) and is dependent on “T” and “R”; 2. The pin housing must be inserted in a rocking manner; 3. The panel must be punched so that the housing enters the panel in the same direction as the punch. Note: Motor mount housings may be used in flat panels.

  • Positive Lock
  • Dual Row
  • UL 94V-2 Nylon, Natural
Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-480439-0 1-480439-0 A14363-ND 340-1-480439-0 7202367 7202367P 70083123
Product Name Rectangular Wire & Cable Connectors & Housings Connectors Rectangular Connector Housings 13A 250V Electronic Connector Wire Housings & Plugs Wire Housings & Plugs Connector, Soft Shell; 250 VAC; 13 A; 16; 0.084; 0.195 x 0.360 in.; Nylon
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp
Mounting Free-Hanging (In-Line) Panel Mount Motor Mount
Voltage Rating 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Connectors - 000926-000 - TE Connectivity
Specs
Mounting Bolted Bus Termination
View Details
Rectangular Connector Contacts - A25952-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 22 to 26 AWG
View Details
3 suppliers