TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-480438-0

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 16 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Socket Dimensions Connector Height : 21.59 MM  [.85 INCH ] Connector Length : 40.26 MM  [1.59 INCH ] Connector Width : 18.42 MM  [.73 INCH ] Row-to-Row Spacing : 9.14 MM  [.36 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 4.95 MM  [.195 INCH ] Housing Material : Nylon 6/6 Identification Marking Circuit Identification Feature : With Industry Standards CSA Rating : LR 16455 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized, Certified Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 16 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Socket Dimensions Connector Height : 21.59 MM  [.85 INCH ] Connector Length : 40.26 MM  [1.59 INCH ] Connector Width : 18.42 MM  [.73 INCH ] Row-to-Row Spacing : 9.14 MM  [.36 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 4.95 MM  [.195 INCH ] Housing Material : Nylon 6/6 Identification Marking Circuit Identification Feature : With Industry Standards CSA Rating : LR 16455 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized, Certified Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-480438-0 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-480438-0
Rectangular Wire & Cable Connectors & Housings 1-480438-0
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 16 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Socket Dimensions Connector Height : 21.59 MM  [.85 INCH ] Connector Length : 40.26 MM  [1.59 INCH ] Connector Width : 18.42 MM  [.73 INCH ] Row-to-Row Spacing : 9.14 MM  [.36 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 4.95 MM  [.195 INCH ] Housing Material : Nylon 6/6 Identification Marking Circuit Identification Feature : With Industry Standards CSA Rating : LR 16455 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized, Certified Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 16
  • Number of Rows : 2

Contact Features


  • Contact Retention Within Housing : Without
  • Contact Type : Socket

Dimensions


  • Connector Height : 21.59 MM  [.85 INCH ]
  • Connector Length : 40.26 MM  [1.59 INCH ]
  • Connector Width : 18.42 MM  [.73 INCH ]
  • Row-to-Row Spacing : 9.14 MM  [.36 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 4.95 MM  [.195 INCH ]
  • Housing Material : Nylon 6/6

Identification Marking


  • Circuit Identification Feature : With

Industry Standards


  • CSA Rating : LR 16455
  • Compatible With Agency/Standards Products : UL, CSA
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-2
  • UL Rating : Recognized, Certified

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - A14362-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A14362-ND
Rectangular Connector Housings A14362-ND
"16 Rectangular Connectors - Housings Plug Natural 0.195"" (4.95mm)"

"16 Rectangular Connectors - Housings Plug Natural 0.195"" (4.95mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Headers & Wire Housings
1-480438-0
Headers & Wire Housings 1-480438-0
Comm MNL - Plug and C

Comm MNL - Plug and C

Buy Now
Singapore, Singapore
13A 250V Electronic Connector
340-1-480438-0
13A 250V Electronic Connector 340-1-480438-0
16 Pos Rectangular Plug Housing, Wire-to-Wire, 13A, 250V, Nylon Product overview: 1-480438-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-480438-0 can be used for catalog matching and distributor lookup.

16 Pos Rectangular Plug Housing, Wire-to-Wire, 13A, 250V, Nylon Product overview: 1-480438-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-480438-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors - 1-480438-0 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
1-480438-0
Connectors 1-480438-0
16P CMNL PLUG HSG M/M NATL

16P CMNL PLUG HSG M/M NATL

Buy Now
Connector, Soft Shell; 250 VAC; 13 A; 16; 0.084; 0.195 x 0.360 in.; Nylon; Plug - 70083126 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Soft Shell; 250 VAC; 13 A; 16; 0.084; 0.195 x 0.360 in.; Nylon; Plug
70083126
Connector, Soft Shell; 250 VAC; 13 A; 16; 0.084; 0.195 x 0.360 in.; Nylon; Plug 70083126
Crimp Terminal, Pin and Socket Type, 0.125 in. Inner Diameter, 10-14 AWG Wire Size Mounting Information: 1. Recommended panel thickness “E” is 0.040"-0.100" (1.02-2.54 mm) and is dependent on “T” and “R”; 2. The pin housing must be inserted in a rocking manner; 3. The panel must be punched so that the housing enters the panel in the same direction as the punch. Note: Motor mount housings may be used in flat panels. Positive Lock Dual Row UL 94V-2 Nylon, Natural

Crimp Terminal, Pin and Socket Type, 0.125 in. Inner Diameter, 10-14 AWG Wire Size
Mounting Information: 1. Recommended panel thickness “E” is 0.040"-0.100" (1.02-2.54 mm) and is dependent on “T” and “R”; 2. The pin housing must be inserted in a rocking manner; 3. The panel must be punched so that the housing enters the panel in the same direction as the punch. Note: Motor mount housings may be used in flat panels.

  • Positive Lock
  • Dual Row
  • UL 94V-2 Nylon, Natural
Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-480438-0 A14362-ND 1-480438-0 340-1-480438-0 1-480438-0 70083126
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Headers & Wire Housings 13A 250V Electronic Connector Connectors Connector, Soft Shell; 250 VAC; 13 A; 16; 0.084; 0.195 x 0.360 in.; Nylon; Plug
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Termination Crimp Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Motor Mount
Unlock Full Specs
to access all available technical data

Similar Products

Data Connectivity Housings - 1-1438893-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Geometry Straight; 180
Termination Crimp
View Details
4 suppliers
In-Series Adapters - 1053514-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
3 suppliers
Between Series Adapters - 1057853-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
2 suppliers