TE Connectivity Socket Housing, 8Way; Product Range Amp Te Connectivity 1-480283-0

Description
SOCKET HOUSING, 8WAY; Product Range:Commercial MATE-N-LOK Series; Gender:Plug; No. of Positions:8Ways; Pitch Spacing:4.95mm; For Use With:Commercial MATE-N-LOK Connectors; SVHC:No SVHC (27-Jun-2018); Colour:Clear; Contact RoHS Compliant: Yes
Description
SOCKET HOUSING, 8WAY; Product Range:Commercial MATE-N-LOK Series; Gender:Plug; No. of Positions:8Ways; Pitch Spacing:4.95mm; For Use With:Commercial MATE-N-LOK Connectors; SVHC:No SVHC (27-Jun-2018); Colour:Clear; Contact RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Socket Housing, 8Way; Product Range Amp Te Connectivity - 19J2463 - Newark, An Avnet Company
Chicago, IL, United States
Socket Housing, 8Way; Product Range Amp Te Connectivity
19J2463
Socket Housing, 8Way; Product Range Amp Te Connectivity 19J2463
SOCKET HOUSING, 8WAY; Product Range:Commercial MATE-N-LOK Series; Gender:Plug; No. of Positions:8Ways; Pitch Spacing:4.95mm; For Use With:Commercial MATE-N-LOK Connectors; SVHC:No SVHC (27-Jun-2018); Colour:Clear; Contact RoHS Compliant: Yes

SOCKET HOUSING, 8WAY; Product Range:Commercial MATE-N-LOK Series; Gender:Plug; No. of Positions:8Ways; Pitch Spacing:4.95mm; For Use With:Commercial MATE-N-LOK Connectors; SVHC:No SVHC (27-Jun-2018); Colour:Clear; Contact RoHS Compliant: Yes

Supplier's Site
Plug And Socket Connector Housing; Product Range Amp Te Connectivity - 87F2948 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Amp Te Connectivity
87F2948
Plug And Socket Connector Housing; Product Range Amp Te Connectivity 87F2948
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Commercial MATE-N-LOK Series; Gender:Plug; No. of Positions:8Positions ; Pitch Spacing:4.95mm; For Use With:Commercial MATE-N-LOK Connectors; Colour:Natural; Height:0.85"; Width:0.805" RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Commercial MATE-N-LOK Series; Gender:Plug; No. of Positions:8Positions; Pitch Spacing:4.95mm; For Use With:Commercial MATE-N-LOK Connectors; Colour:Natural; Height:0.85"; Width:0.805" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 19J2463
Product Name Socket Housing, 8Way; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 240 mm (9.45 inch)
Bearing Bore / Ring O.D. 8.66 inch (220 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details