TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-480276-0

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Pin Dimensions Row-to-Row Spacing : 6.09 MM  [.24 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 5.1 MM  [.202 INCH ] Housing Material : Nylon Identification Marking Circuit Identification Feature : With Industry Standards CSA Rating : LR 16455 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Certified, Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Pin Dimensions Row-to-Row Spacing : 6.09 MM  [.24 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 5.1 MM  [.202 INCH ] Housing Material : Nylon Identification Marking Circuit Identification Feature : With Industry Standards CSA Rating : LR 16455 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Certified, Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-480276-0 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-480276-0
Rectangular Wire & Cable Connectors & Housings 1-480276-0
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Pin Dimensions Row-to-Row Spacing : 6.09 MM  [.24 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 5.1 MM  [.202 INCH ] Housing Material : Nylon Identification Marking Circuit Identification Feature : With Industry Standards CSA Rating : LR 16455 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Certified, Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 2

Contact Features


  • Contact Retention Within Housing : Without
  • Contact Type : Pin

Dimensions


  • Row-to-Row Spacing : 6.09 MM  [.24 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 5.1 MM  [.202 INCH ]
  • Housing Material : Nylon

Identification Marking


  • Circuit Identification Feature : With

Industry Standards


  • CSA Rating : LR 16455
  • Compatible With Agency/Standards Products : UL, CSA
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-2
  • UL Rating : Certified, Recognized

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Cap
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - A1404-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A1404-ND
Rectangular Connector Housings A1404-ND
"6 Rectangular Connectors - Housings Receptacle Natural 0.202"" (5.13mm)"

"6 Rectangular Connectors - Housings Receptacle Natural 0.202"" (5.13mm)"

Buy Now Datasheet
Singapore, Singapore
13A 250V Electronic Connector
340-1-480276-0
13A 250V Electronic Connector 340-1-480276-0
6 Pos Female Rectangular Connector, 13A, 250V, Wire-to-Wire, Crimp Product overview: 1-480276-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-480276-0 can be used for catalog matching and distributor lookup.

6 Pos Female Rectangular Connector, 13A, 250V, Wire-to-Wire, Crimp Product overview: 1-480276-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-480276-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Headers & Wire Housings
1-480276-0
Headers & Wire Housings 1-480276-0
Comm MNL - Plug and C

Comm MNL - Plug and C

Buy Now
Connector, Soft Shell; Commercial MATE-N-LOK; 6; Nylon; 0.084; Receptacle (Cap) - 70083105 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Soft Shell; Commercial MATE-N-LOK; 6; Nylon; 0.084; Receptacle (Cap)
70083105
Connector, Soft Shell; Commercial MATE-N-LOK; 6; Nylon; 0.084; Receptacle (Cap) 70083105
Cap Housing, Flange Mount, Nylon Housing Material, Vertical Mount Angle, 19 A Current Rating Easy Cavity Identification Locking Devices are Integral Part of Design, Connector Halves will Hold Together Under Severe Conditions of Vibration and Shock Built-In Contact Stabilization and Self-Aligning Features Hot Side Egg Crate Design for Safety Precision Molded to Exacting Tolerance Recommended Panel Thickness, 0.025"-0.065" (0.064-1.65 mm) Natural Color UL 94V-2 Rated Nylon — Fully Polarized UL Rated for 250 V AC or DC

Cap Housing, Flange Mount, Nylon Housing Material, Vertical Mount Angle, 19 A Current Rating

  • Easy Cavity Identification
  • Locking Devices are Integral Part of Design, Connector Halves will Hold Together Under Severe Conditions of Vibration and Shock
  • Built-In Contact Stabilization and Self-Aligning Features
  • Hot Side Egg Crate Design for Safety
  • Precision Molded to Exacting Tolerance
  • Recommended Panel Thickness, 0.025"-0.065" (0.064-1.65 mm)
  • Natural Color UL 94V-2 Rated Nylon — Fully Polarized
  • UL Rated for 250 V AC or DC
Supplier's Site
Connector, Soft Shell; Commercial MATE-N-LOK; 6; Nylon; 0.084; Receptacle (Cap) - 792-1-480276-0 - Utmel Electronic Limited
Hong Kong, China
Connector, Soft Shell; Commercial MATE-N-LOK; 6; Nylon; 0.084; Receptacle (Cap)
792-1-480276-0
Connector, Soft Shell; Commercial MATE-N-LOK; 6; Nylon; 0.084; Receptacle (Cap) 792-1-480276-0
Connector, Soft Shell; Commercial MATE-N-LOK; 6; Nylon; 0.084; Receptacle (Cap)

Connector, Soft Shell; Commercial MATE-N-LOK; 6; Nylon; 0.084; Receptacle (Cap)

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Allied Electronics, Inc. Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-480276-0 A1404-ND 340-1-480276-0 1-480276-0 70083105 792-1-480276-0
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings 13A 250V Electronic Connector Headers & Wire Housings Connector, Soft Shell; Commercial MATE-N-LOK; 6; Nylon; 0.084; Receptacle (Cap) Connector, Soft Shell; Commercial MATE-N-LOK; 6; Nylon; 0.084; Receptacle (Cap)
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Termination Crimp Crimp
Mounting Panel Mount Free Hanging (In-Line) Panel Mount Free Hanging, Panel
Voltage Rating 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 102681-4-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Headers, Receptacles, Female Sockets - A3221-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers