TE Connectivity Connector Contacts 1-448140-2

Description
Contact Features Contact Base Material : Copper Alloy Contact Length : 29.56 MM  [1.163 INCH ] Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 - 2.54 MICM  [50 - 100 MICIN ] Contact Retention Within Housing : With Contact Size : Size 12 Contact Type : Pin Identification Marking Contact Color Code : Yellow/Orange Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Packaging Features Packaging Method : Package Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote
Description
Contact Features Contact Base Material : Copper Alloy Contact Length : 29.56 MM  [1.163 INCH ] Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 - 2.54 MICM  [50 - 100 MICIN ] Contact Retention Within Housing : With Contact Size : Size 12 Contact Type : Pin Identification Marking Contact Color Code : Yellow/Orange Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Packaging Features Packaging Method : Package Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 1-448140-2 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
1-448140-2
Connector Contacts 1-448140-2
Contact Features Contact Base Material : Copper Alloy Contact Length : 29.56 MM  [1.163 INCH ] Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 - 2.54 MICM  [50 - 100 MICIN ] Contact Retention Within Housing : With Contact Size : Size 12 Contact Type : Pin Identification Marking Contact Color Code : Yellow/Orange Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Packaging Features Packaging Method : Package Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Solder

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Length : 29.56 MM  [1.163 INCH ]
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : 1.27 - 2.54 MICM  [50 - 100 MICIN ]
  • Contact Retention Within Housing : With
  • Contact Size : Size 12
  • Contact Type : Pin

Identification Marking


  • Contact Color Code : Yellow/Orange

Mechanical Attachment


  • Contact Retention Type Within Housing : Retention Clip

Packaging Features


  • Packaging Method : Package

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to Printed Circuit Board : Through Hole - Solder
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1-448140-2
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627194-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Connector Contacts - 102399-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.3300 mm2
View Details
Connector Contacts - 107134-31 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Splices - 008334-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details