TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-440129-0

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 10 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Dimensions Compatible Insulation Diameter Range : .9 - 1.5 MM  [.035 - .059 INCH ] Connector Height : 4.5 MM  [.177 INCH ] Connector Length : 21.9 MM  [.862 INCH ] Connector Width : 6.9 MM  [.272 INCH ] Wire Size (MMSQ) : .05 - .22 Wire Size (AWG) : 30 - 24 Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 1000 Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Thermoplastic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Detent Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag/Carton Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 10 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Dimensions Compatible Insulation Diameter Range : .9 - 1.5 MM  [.035 - .059 INCH ] Connector Height : 4.5 MM  [.177 INCH ] Connector Length : 21.9 MM  [.862 INCH ] Connector Width : 6.9 MM  [.272 INCH ] Wire Size (MMSQ) : .05 - .22 Wire Size (AWG) : 30 - 24 Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 1000 Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Thermoplastic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Detent Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag/Carton Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-440129-0 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-440129-0
Rectangular Wire & Cable Connectors & Housings 1-440129-0
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 10 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Dimensions Compatible Insulation Diameter Range : .9 - 1.5 MM  [.035 - .059 INCH ] Connector Height : 4.5 MM  [.177 INCH ] Connector Length : 21.9 MM  [.862 INCH ] Connector Width : 6.9 MM  [.272 INCH ] Wire Size (MMSQ) : .05 - .22 Wire Size (AWG) : 30 - 24 Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 1000 Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Thermoplastic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Detent Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag/Carton Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 10
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Type : Socket

Dimensions


  • Compatible Insulation Diameter Range : .9 - 1.5 MM  [.035 - .059 INCH ]
  • Connector Height : 4.5 MM  [.177 INCH ]
  • Connector Length : 21.9 MM  [.862 INCH ]
  • Connector Width : 6.9 MM  [.272 INCH ]
  • Wire Size (MMSQ) : .05 - .22
  • Wire Size (AWG) : 30 - 24

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VAC) : 1000
  • Insulation Resistance (Min) (MEGOHM) : 1000
  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]
  • Housing Entry Configuration : Both Ends Closed
  • Housing Material : Thermoplastic

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Mating Retention Type : Detent
  • Panel Mount Feature : Without
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag/Carton
  • Packaging Quantity : 1000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - A100019-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A100019-ND
Rectangular Connector Housings A100019-ND
"10 Rectangular Connectors - Housings Receptacle Natural 0.079"" (2.00mm)"

"10 Rectangular Connectors - Housings Receptacle Natural 0.079"" (2.00mm)"

Buy Now Datasheet
2.0Mm,hsg,10Pos Amp - Te Connectivity - 09H9428 - Newark, An Avnet Company
Chicago, IL, United States
2.0Mm,hsg,10Pos Amp - Te Connectivity
09H9428
2.0Mm,hsg,10Pos Amp - Te Connectivity 09H9428
2.0MM,HSG,10POS

2.0MM,HSG,10POS

Supplier's Site
1-440129-0 - 2.0Mm,hsg,10Pos Amp - Te Connectivity - 41AJ0785 - Newark, An Avnet Company
Chicago, IL, United States
1-440129-0 - 2.0Mm,hsg,10Pos Amp - Te Connectivity
41AJ0785
1-440129-0 - 2.0Mm,hsg,10Pos Amp - Te Connectivity 41AJ0785
1-440129-0 - 2.0mm,HSG,10pos

1-440129-0 - 2.0mm,HSG,10pos

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-440129-0 A100019-ND 09H9428
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings 2.0Mm,hsg,10Pos Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Termination Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103944-7 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers
Rectangular Connector Contacts - A25958TR-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 27 to 32 AWG
View Details
3 suppliers
Headers, Male Pins - A114690-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers