TE Connectivity Splices 1-36965-1

Description
Body Features Primary Product Color : Purple Terminal & Contact Weight : 1.678 G  [.059 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 7.92 MM  [.312 INCH ] Product Length : 28.58 MM  [1.125 INCH ] Terminal Material Thickness : .69 MM  [.027 INCH ] Wire Size (MMSQ) : .3 - 6 Wire Size (AWG) : 22 - 10 Wire Size (CMA) : 3248 - 13100 Wire Size (KCMIL) : 3.248 - 13.1 Identification Marking Splice Marking : VS Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 1500 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Accessory Type : Splice Splice Type : Closed End Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet
Description
Body Features Primary Product Color : Purple Terminal & Contact Weight : 1.678 G  [.059 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 7.92 MM  [.312 INCH ] Product Length : 28.58 MM  [1.125 INCH ] Terminal Material Thickness : .69 MM  [.027 INCH ] Wire Size (MMSQ) : .3 - 6 Wire Size (AWG) : 22 - 10 Wire Size (CMA) : 3248 - 13100 Wire Size (KCMIL) : 3.248 - 13.1 Identification Marking Splice Marking : VS Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 1500 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Accessory Type : Splice Splice Type : Closed End Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 1-36965-1 - TE Connectivity
Berwyn, PA, United States
Splices
1-36965-1
Splices 1-36965-1
Body Features Primary Product Color : Purple Terminal & Contact Weight : 1.678 G  [.059 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 7.92 MM  [.312 INCH ] Product Length : 28.58 MM  [1.125 INCH ] Terminal Material Thickness : .69 MM  [.027 INCH ] Wire Size (MMSQ) : .3 - 6 Wire Size (AWG) : 22 - 10 Wire Size (CMA) : 3248 - 13100 Wire Size (KCMIL) : 3.248 - 13.1 Identification Marking Splice Marking : VS Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 1500 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Accessory Type : Splice Splice Type : Closed End Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated

Body Features


  • Primary Product Color : Purple
  • Terminal & Contact Weight : 1.678 G  [.059 OZ ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 7.92 MM  [.312 INCH ]
  • Product Length : 28.58 MM  [1.125 INCH ]
  • Terminal Material Thickness : .69 MM  [.027 INCH ]
  • Wire Size (MMSQ) : .3 - 6
  • Wire Size (AWG) : 22 - 10
  • Wire Size (CMA) : 3248 - 13100
  • Wire Size (KCMIL) : 3.248 - 13.1

Identification Marking


  • Splice Marking : VS

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Tape Mounted
  • Packaging Quantity : 1500

Product Type Features


  • Compatible With Discrete Wire Type : Stranded, Solid
  • Sealable : No
  • Splice Accessory Type : Splice
  • Splice Type : Closed End Splice
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now Datasheet
Terminals - Wire Splice Connectors - A09057TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A09057TR-ND
Terminals - Wire Splice Connectors A09057TR-ND
CONN SPLICE 10-22 AWG CRIMP

CONN SPLICE 10-22 AWG CRIMP

Buy Now Datasheet
Terminals - Wire Splice Connectors - A09057CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A09057CT-ND
Terminals - Wire Splice Connectors A09057CT-ND
CONN SPLICE 10-22 AWG CRIMP

CONN SPLICE 10-22 AWG CRIMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 1-36965-1 A09057TR-ND
Product Name Splices Terminals - Wire Splice Connectors
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 103455-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
2 suppliers
Connector Contacts - 1-163082-0 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Connector Contacts - 104479-2 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Splices - 020433-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
View Details