TE Connectivity
Automotive Terminals
1-368067-2
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 20
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 4000
Product Type Features Receptacle Style : 180° Sealable : No
Termination Features Termination Method to PCB : Through Hole - Press-Fit
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 85 DEGC , 110 DEGC , 105 DEGC , 120 DEGC , 125 DEGC , 100 DEGC , 80 DEGC , 90 DEGC , 130 DEGC [221 DEGF , 230 DEGF , 194 DEGF , 257 DEGF , 176 DEGF , 248 DEGF , 212 DEGF , 266 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 20
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 4000
Product Type Features Receptacle Style : 180° Sealable : No
Termination Features Termination Method to PCB : Through Hole - Press-Fit
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 85 DEGC , 110 DEGC , 105 DEGC , 120 DEGC , 125 DEGC , 100 DEGC , 80 DEGC , 90 DEGC , 130 DEGC [221 DEGF , 230 DEGF , 194 DEGF , 257 DEGF , 176 DEGF , 248 DEGF , 212 DEGF , 266 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 20
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 4000
Product Type Features Receptacle Style : 180° Sealable : No
Termination Features Termination Method to PCB : Through Hole - Press-Fit
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 85 DEGC , 110 DEGC , 105 DEGC , 120 DEGC , 125 DEGC , 100 DEGC , 80 DEGC , 90 DEGC , 130 DEGC [221 DEGF , 230 DEGF , 194 DEGF , 257 DEGF , 176 DEGF , 248 DEGF , 212 DEGF , 266 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : 2.8mm
- Interface Plating : Tin (Sn)
- Mating Tab Thickness : .8 MM [.031 INCH ]
- Mating Tab Width : 2.8 MM [.11 INCH ]
- Terminal Type : Receptacle
- Typical Current Rating (AMP) : 20
Operation/Application
- Compatible With Wire Base Material : Copper
Other
- Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 4000
Product Type Features
- Receptacle Style : 180°
- Sealable : No
Termination Features
- Termination Method to PCB : Through Hole - Press-Fit
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 85 DEGC , 110 DEGC , 105 DEGC , 120 DEGC , 125 DEGC , 100 DEGC , 80 DEGC , 90 DEGC , 130 DEGC [221 DEGF , 230 DEGF , 194 DEGF , 257 DEGF , 176 DEGF , 248 DEGF , 212 DEGF , 266 DEGF , 185 DEGF ]
- Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
1-368067-2 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Material
Cu
Shape / Form
Socket or Receptacle; Socket
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Silver; Silver (Ag)
Applications
Motor or Generator
View Details