TE Connectivity Automotive Terminals 1-368028-2

Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 4.8mm, 5.8mm, 6.3mm Interface Plating : Tin (Sn) Mating Tab Width : 4.8 MM  [.189 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 30 Wire Contact Termination Area Plating Material : Tin Dimensions PCB Hole Diameter : 1.85 MM  [.073 INCH ] Tab Length : 16 MM  [.63 INCH ] Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 2000 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Printed Circuit Board Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote
Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 4.8mm, 5.8mm, 6.3mm Interface Plating : Tin (Sn) Mating Tab Width : 4.8 MM  [.189 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 30 Wire Contact Termination Area Plating Material : Tin Dimensions PCB Hole Diameter : 1.85 MM  [.073 INCH ] Tab Length : 16 MM  [.63 INCH ] Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 2000 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Printed Circuit Board Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1-368028-2 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1-368028-2
Automotive Terminals 1-368028-2
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 4.8mm, 5.8mm, 6.3mm Interface Plating : Tin (Sn) Mating Tab Width : 4.8 MM  [.189 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 30 Wire Contact Termination Area Plating Material : Tin Dimensions PCB Hole Diameter : 1.85 MM  [.073 INCH ] Tab Length : 16 MM  [.63 INCH ] Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 2000 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Printed Circuit Board Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]

Body Features


  • Terminal Seal Type : Unsealed

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 4.8mm, 5.8mm, 6.3mm
  • Interface Plating : Tin (Sn)
  • Mating Tab Width : 4.8 MM  [.189 INCH ]
  • Terminal Type : Receptacle
  • Typical Current Rating (AMP) : 30
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Hole Diameter : 1.85 MM  [.073 INCH ]
  • Tab Length : 16 MM  [.63 INCH ]

Other


  • Terminal Transmits : 25 - 40 A (Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 2000

Product Type Features


  • Primary Locking Feature : Locking Lance
  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Printed Circuit Board

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 130 DEGC  [266 DEGF ]
  • Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 1-368028-2
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1060-16-0688 - TE Connectivity
Specs
Type Contact
Plating / Coating Palladium Nickel Gold (PdNiAu)
Applications Motor or Generator
View Details
Automotive Terminals - 1-1452692-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
RF Contacts - 1218820-1 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
View Details