TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-353046-2

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 Housing Features Centerline (Pitch) : 10.16 MM  [.399 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 Housing Features Centerline (Pitch) : 10.16 MM  [.399 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-353046-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-353046-2
Rectangular Wire & Cable Connectors & Housings 1-353046-2
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 Housing Features Centerline (Pitch) : 10.16 MM  [.399 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Housing Features


  • Centerline (Pitch) : 10.16 MM  [.399 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Male Terminals
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - A29646-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A29646-ND
Rectangular Connector Housings A29646-ND
"2 Rectangular Connectors - Housings Plug Black 0.400"" (10.16mm)"

"2 Rectangular Connectors - Housings Plug Black 0.400"" (10.16mm)"

Buy Now Datasheet
Dynamic D-5200S Tab Hsg 2P K/x Amp - Te Connectivity - 17R0296 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic D-5200S Tab Hsg 2P K/x Amp - Te Connectivity
17R0296
Dynamic D-5200S Tab Hsg 2P K/x Amp - Te Connectivity 17R0296
DYNAMIC D-5200S TAB HSG 2P K/X

DYNAMIC D-5200S TAB HSG 2P K/X

Supplier's Site Datasheet
Connector Housing, Plug, 2Pos; Product Range Amp - Te Connectivity - 17AH9702 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 2Pos; Product Range Amp - Te Connectivity
17AH9702
Connector Housing, Plug, 2Pos; Product Range Amp - Te Connectivity 17AH9702
CONNECTOR HOUSING, PLUG, 2POS; Product Range:Dynamic 5000 Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:10.16mm; For Use With:AMP Dynamic 5000 Series Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 2POS; Product Range:Dynamic 5000 Series; Gender:Plug; No. of Positions:2Positions; Pitch Spacing:10.16mm; For Use With:AMP Dynamic 5000 Series Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-353046-2 A29646-ND 17R0296 17AH9702
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Dynamic D-5200S Tab Hsg 2P K/x Amp - Te Connectivity Connector Housing, Plug, 2Pos; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Connector Backshells - 7242343 - RS Components, Ltd.
Specs
Connector Type Automotive Connector
View Details
3 suppliers
In-Series Adapters - 1-1478041-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
3 suppliers