TE Connectivity Power Conn, Header, 5Pos, 1Row, 6.35Mm; No. Of Contacts Amp - Te Connectivity 1-350945

Description
Connectors
Request a Quote
Description
Connectors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Power Conn, Header, 5Pos, 1Row, 6.35Mm; No. Of Contacts Amp - Te Connectivity - 33B3260 - Newark, An Avnet Company
Chicago, IL, United States
Power Conn, Header, 5Pos, 1Row, 6.35Mm; No. Of Contacts Amp - Te Connectivity
33B3260
Power Conn, Header, 5Pos, 1Row, 6.35Mm; No. Of Contacts Amp - Te Connectivity 33B3260
POWER CONN, HEADER, 5POS, 1ROW, 6.35MM; No. of Contacts:5Contacts; Product Range:Universal MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:6.35mm; Gender:Header; No. of Rows:1RowsRoHS Compliant: Yes

POWER CONN, HEADER, 5POS, 1ROW, 6.35MM; No. of Contacts:5Contacts; Product Range:Universal MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:6.35mm; Gender:Header; No. of Rows:1RowsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1-350945 33B3260
Product Name Power Conn, Header, 5Pos, 1Row, 6.35Mm; No. Of Contacts Amp - Te Connectivity
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - K230C6 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Phono Input Jack - 849I - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
View Details