TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-350346-0

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Socket Dimensions Connector Height : 26.79 MM  [1.055 INCH ] Connector Length : 24.13 MM  [.95 INCH ] Connector Width : 6.98 MM  [.275 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 6.1 MM  [.24 INCH ] Housing Material : Nylon Industry Standards Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Socket Dimensions Connector Height : 26.79 MM  [1.055 INCH ] Connector Length : 24.13 MM  [.95 INCH ] Connector Width : 6.98 MM  [.275 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 6.1 MM  [.24 INCH ] Housing Material : Nylon Industry Standards Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-350346-0 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-350346-0
Rectangular Wire & Cable Connectors & Housings 1-350346-0
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Socket Dimensions Connector Height : 26.79 MM  [1.055 INCH ] Connector Length : 24.13 MM  [.95 INCH ] Connector Width : 6.98 MM  [.275 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 6.1 MM  [.24 INCH ] Housing Material : Nylon Industry Standards Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1

Contact Features


  • Contact Layout : Inline
  • Contact Retention Within Housing : Without
  • Contact Type : Socket

Dimensions


  • Connector Height : 26.79 MM  [1.055 INCH ]
  • Connector Length : 24.13 MM  [.95 INCH ]
  • Connector Width : 6.98 MM  [.275 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 6.1 MM  [.24 INCH ]
  • Housing Material : Nylon

Industry Standards


  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Wire Housings & Plugs - 6600930 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6600930
Wire Housings & Plugs 6600930
TE Connectivity 1-350346-0

TE Connectivity 1-350346-0

Supplier's Site
Wire Housings & Plugs - 1895826 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1895826
Wire Housings & Plugs 1895826
TE Connectivity 1-350346-0

TE Connectivity 1-350346-0

Supplier's Site
Rectangular Connector Housings - A25471-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A25471-ND
Rectangular Connector Housings A25471-ND
"3 Rectangular Connectors - Housings Plug Natural 0.240"" (6.10mm)"

"3 Rectangular Connectors - Housings Plug Natural 0.240"" (6.10mm)"

Buy Now Datasheet
Singapore, Singapore
28A 250V Electronic Connector
340-1-350346-0
28A 250V Electronic Connector 340-1-350346-0
3 Pos Wire-to-Wire Power Connector, 28A, 250V, Crimp, Male Product overview: 1-350346-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 28A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-350346-0 can be used for catalog matching and distributor lookup.

3 Pos Wire-to-Wire Power Connector, 28A, 250V, Crimp, Male Product overview: 1-350346-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 28A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-350346-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 1-350346-0 - 849436-1-350346-0 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 1-350346-0
849436-1-350346-0
Rectangular Connectors - 1-350346-0 849436-1-350346-0
Manufacturer: TE Connectivity Win Source Part Number: 849436-1-350346-0 Series: MATE-N-LOK Features: Rectangular Connectors - Housings Package: Bulk Family Name: 350346 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Other Part Number: 1-350346-0-ND, 2266-1-350346-0, -1-350346-0-SI, -1-350346-0-LSI, 13503460, A25471

Manufacturer: TE Connectivity
Win Source Part Number: 849436-1-350346-0
Series: MATE-N-LOK
Features: Rectangular Connectors - Housings
Package: Bulk
Family Name: 350346
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Other Part Number: 1-350346-0-ND, 2266-1-350346-0, -1-350346-0-SI, -1-350346-0-LSI, 13503460, A25471

Buy Now Datasheet
CONN PLUG 3POS .140MATE-N-LOK - 792-1-350346-0 - Utmel Electronic Limited
Hong Kong, China
CONN PLUG 3POS .140MATE-N-LOK
792-1-350346-0
CONN PLUG 3POS .140MATE-N-LOK 792-1-350346-0
CONN PLUG 3POS .140MATE-N-LOK

CONN PLUG 3POS .140MATE-N-LOK

Supplier's Site
03P .140 Mnl Plug P/m Nat Te Connectivity - 50AC4759 - Newark, An Avnet Company
Chicago, IL, United States
03P .140 Mnl Plug P/m Nat Te Connectivity
50AC4759
03P .140 Mnl Plug P/m Nat Te Connectivity 50AC4759
03P .140 MNL PLUG P/M NAT

03P .140 MNL PLUG P/M NAT

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-350346-0 6600930 1895826 A25471-ND 340-1-350346-0 849436-1-350346-0 792-1-350346-0 50AC4759
Product Name Rectangular Wire & Cable Connectors & Housings Wire Housings & Plugs Wire Housings & Plugs Rectangular Connector Housings 28A 250V Electronic Connector Rectangular Connectors - 1-350346-0 CONN PLUG 3POS .140MATE-N-LOK 03P .140 Mnl Plug P/m Nat Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp
Mounting Panel Mount Panel mount Panel mount Panel Mount Panel
Voltage Rating 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 1-1565084-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
Rectangular Connector Accessories - 1734-1011-244-0805-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers