TE Connectivity ™ Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1-338068-0

Description
Win Source Part Number: 1357148-1-338068-0 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Micro-MaTch Package: Bulk Product Status: Active Base Product Number: 338068 Mounting Type: Through Hole HTSUS: 8536.69.4040 Applications: Automotive, General Purpose REACH Status: REACH Unaffected ECCN: EAR99 Style: Board to Board or Cable Connector Type: Receptacle Contact Type: Forked Pitch - Mating: 0.100" (2.54mm) Number of Positions: 10 Number of Rows: 2 Row Spacing - Mating: 0.100" (2.54mm) Number of Positions Loaded: All Termination: Kinked Pin, Solder Fastening Type: Friction Lock Contact Length - Post: 0.122" (3.10mm) Insulation Height: 0.157" (4.00mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Contact Material: Phosphor Bronze Insulation Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled Material Flammability Rating: UL94 V-0 Insulation Color: Red Voltage Rating: 100VDC
Request a Quote Datasheet
Description
Win Source Part Number: 1357148-1-338068-0 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Micro-MaTch Package: Bulk Product Status: Active Base Product Number: 338068 Mounting Type: Through Hole HTSUS: 8536.69.4040 Applications: Automotive, General Purpose REACH Status: REACH Unaffected ECCN: EAR99 Style: Board to Board or Cable Connector Type: Receptacle Contact Type: Forked Pitch - Mating: 0.100" (2.54mm) Number of Positions: 10 Number of Rows: 2 Row Spacing - Mating: 0.100" (2.54mm) Number of Positions Loaded: All Termination: Kinked Pin, Solder Fastening Type: Friction Lock Contact Length - Post: 0.122" (3.10mm) Insulation Height: 0.157" (4.00mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Contact Material: Phosphor Bronze Insulation Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled Material Flammability Rating: UL94 V-0 Insulation Color: Red Voltage Rating: 100VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1357148-1-338068-0 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1357148-1-338068-0
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1357148-1-338068-0
Win Source Part Number: 1357148-1-338068-0 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Micro-MaTch Package: Bulk Product Status: Active Base Product Number: 338068 Mounting Type: Through Hole HTSUS: 8536.69.4040 Applications: Automotive, General Purpose REACH Status: REACH Unaffected ECCN: EAR99 Style: Board to Board or Cable Connector Type: Receptacle Contact Type: Forked Pitch - Mating: 0.100" (2.54mm) Number of Positions: 10 Number of Rows: 2 Row Spacing - Mating: 0.100" (2.54mm) Number of Positions Loaded: All Termination: Kinked Pin, Solder Fastening Type: Friction Lock Contact Length - Post: 0.122" (3.10mm) Insulation Height: 0.157" (4.00mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Contact Material: Phosphor Bronze Insulation Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled Material Flammability Rating: UL94 V-0 Insulation Color: Red Voltage Rating: 100VDC

Win Source Part Number: 1357148-1-338068-0
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Micro-MaTch
Package: Bulk
Product Status: Active
Base Product Number: 338068
Mounting Type: Through Hole
HTSUS: 8536.69.4040
Applications: Automotive, General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Style: Board to Board or Cable
Connector Type: Receptacle
Contact Type: Forked
Pitch - Mating: 0.100" (2.54mm)
Number of Positions: 10
Number of Rows: 2
Row Spacing - Mating: 0.100" (2.54mm)
Number of Positions Loaded: All
Termination: Kinked Pin, Solder
Fastening Type: Friction Lock
Contact Length - Post: 0.122" (3.10mm)
Insulation Height: 0.157" (4.00mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Contact Material: Phosphor Bronze
Insulation Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled
Material Flammability Rating: UL94 V-0
Insulation Color: Red
Voltage Rating: 100VDC

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 1-338068-0 - ODG (Origin Data Global)
Shenzhen, China
Headers, Receptacles, Female Sockets
1-338068-0
Headers, Receptacles, Female Sockets 1-338068-0
CONN RCPT 10POS 0.1 TIN PCB

CONN RCPT 10POS 0.1 TIN PCB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1357148-1-338068-0 1-338068-0
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Headers, Receptacles, Female Sockets
Product Type IC Headers PCB Receptacles; Receptacle
Socket Type Receptacle
Mounting Through-Hole; Through Hole Through-Hole; Solder (optional feature); Through Hole
Voltage Rating 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shorting Plug .400
Specs
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plate
View Details
Discrete Sockets - 1613513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-081T-12IL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details