Amphenol Communications Solutions Connector, Backplane, Header, 60Pos, 2Mm; Product Range Amphenol Communications Solutions 89007-110LF

Description
CONNECTOR, BACKPLANE, HEADER, 60POS, 2MM; Product Range:FCI Metral 89007 Series; No. of Contacts:60Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, BACKPLANE, HEADER, 60POS, 2MM; Product Range:FCI Metral 89007 Series; No. of Contacts:60Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Backplane, Header, 60Pos, 2Mm; Product Range Amphenol Communications Solutions - 53K1515 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Backplane, Header, 60Pos, 2Mm; Product Range Amphenol Communications Solutions
53K1515
Connector, Backplane, Header, 60Pos, 2Mm; Product Range Amphenol Communications Solutions 53K1515
CONNECTOR, BACKPLANE, HEADER, 60POS, 2MM; Product Range:FCI Metral 89007 Series; No. of Contacts:60Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes

CONNECTOR, BACKPLANE, HEADER, 60POS, 2MM; Product Range:FCI Metral 89007 Series; No. of Contacts:60Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 53K1515
Product Name Connector, Backplane, Header, 60Pos, 2Mm; Product Range Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Sockets - 9094354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
PCB Headers & Receptacles - 102410-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 5 amps
View Details
2 suppliers
Peripheral Tri-Temp Test: Celsius Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type QFNL; Test
View Details
D sub Pin in Paste - D09S23A4GL00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
View Details