TE Connectivity Foil Terminals 1-332006-2

Description
Contact Features Terminal Plating Material : Tin Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Sealable : No Termination Features Accepts Foil Thickness (Max) : .4 MM  [.016 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 150 DEGC  [302 DEGF ]
Request a Quote Datasheet
Description
Contact Features Terminal Plating Material : Tin Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Sealable : No Termination Features Accepts Foil Thickness (Max) : .4 MM  [.016 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 150 DEGC  [302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Foil Terminals - 1-332006-2 - TE Connectivity
Berwyn, PA, United States
Foil Terminals
1-332006-2
Foil Terminals 1-332006-2
Contact Features Terminal Plating Material : Tin Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Sealable : No Termination Features Accepts Foil Thickness (Max) : .4 MM  [.016 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 150 DEGC  [302 DEGF ]

Contact Features


  • Terminal Plating Material : Tin

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 500

Product Type Features


  • Sealable : No

Termination Features


  • Accepts Foil Thickness (Max) : .4 MM  [.016 INCH ]

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 150 DEGC  [302 DEGF ]
Buy Now
Sheung Wan, Hong Kong
Terminals
1-332006-2
Terminals 1-332006-2
Terminals TERMI-FOIL BOND CLIP

Terminals TERMI-FOIL BOND CLIP

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 1-332006-2 1-332006-2
Product Name Foil Terminals Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 008334-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details
Connector Contacts - 1-192008-3 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 102917-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 1-175218-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details