TE Connectivity Ring Terminals 1-331421-0

Description
Body Features Insulation Sleeve Color : Yellow Stripe Color : Yellow Terminal & Contact Weight (G) : 14.978 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 11.25 MM  [.443 INCH ] Compatible Insulation Diameter Range : 11.25 MM  [.443 INCH ] Product Length : 48.44 MM  [1.907 INCH ] Stud Diameter : 8.33 MM  [.328 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 16.8 - 26.7 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 33100 - 52600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 5/16, M8 Terminal Features : Heavy Duty Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Sleeve Color : Yellow Stripe Color : Yellow Terminal & Contact Weight (G) : 14.978 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 11.25 MM  [.443 INCH ] Compatible Insulation Diameter Range : 11.25 MM  [.443 INCH ] Product Length : 48.44 MM  [1.907 INCH ] Stud Diameter : 8.33 MM  [.328 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 16.8 - 26.7 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 33100 - 52600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 5/16, M8 Terminal Features : Heavy Duty Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 1-331421-0 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
1-331421-0
Ring Terminals 1-331421-0
Body Features Insulation Sleeve Color : Yellow Stripe Color : Yellow Terminal & Contact Weight (G) : 14.978 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 11.25 MM  [.443 INCH ] Compatible Insulation Diameter Range : 11.25 MM  [.443 INCH ] Product Length : 48.44 MM  [1.907 INCH ] Stud Diameter : 8.33 MM  [.328 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 16.8 - 26.7 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 33100 - 52600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 5/16, M8 Terminal Features : Heavy Duty Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]

Body Features


  • Insulation Sleeve Color : Yellow
  • Stripe Color : Yellow
  • Terminal & Contact Weight (G) : 14.978

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 11.25 MM  [.443 INCH ]
  • Compatible Insulation Diameter Range : 11.25 MM  [.443 INCH ]
  • Product Length : 48.44 MM  [1.907 INCH ]
  • Stud Diameter : 8.33 MM  [.328 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 16.8 - 26.7
  • Wire Size (AWG) : 24 - 20
  • Wire Size (CMA) : 33100 - 52600

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 100

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : 5/16, M8
  • Terminal Features : Heavy Duty
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A134951-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A134951-ND
Terminals - Ring Connectors A134951-ND
CONN RING CIRC 4AWG #5/16 CRIMP

CONN RING CIRC 4AWG #5/16 CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
1-331421-0
Terminals 1-331421-0
Terminals RING 4 AWG #5/16 TIN

Terminals RING 4 AWG #5/16 TIN

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 1-331421-0 A134951-ND 1-331421-0
Product Name Ring Terminals Terminals - Ring Connectors Terminals
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 054955-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 18 to 22 AWG
International 0.3000 to 0.8000 mm2
View Details
Connector Contacts - 104480-4 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - A127779-ND - DigiKey
Specs
Terminal Type Standard
Material Brass
Features RoHS
View Details
Connector Contacts - 1-166500-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2100 to 0.5100 mm2
View Details