TE Connectivity Crimp Wire Pins, Tabs & Ferrules 1-324227-0

Description
Body Features Insulation Material : Vinyl Primary Product Color : Blue Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Fabrication : Stamped & Formed Contact Shape & Form : Round Crimp Wire Terminal Type : Shur-Plug Terminal Mating Pin Diameter : 4.09 MM  [.161 INCH ] Mating Tab Thickness : .84 MM  [.033 INCH ] Mating Tab Width (MM) : 20.32 Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3 - 4.9 MM , 4.9 MM  [.193 INCH , .118 - .193 INCH ] Overall Product Length : 20.32 MM  [.8 INCH ] Terminal Material Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Tape Mounted Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet
Description
Body Features Insulation Material : Vinyl Primary Product Color : Blue Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Fabrication : Stamped & Formed Contact Shape & Form : Round Crimp Wire Terminal Type : Shur-Plug Terminal Mating Pin Diameter : 4.09 MM  [.161 INCH ] Mating Tab Thickness : .84 MM  [.033 INCH ] Mating Tab Width (MM) : 20.32 Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3 - 4.9 MM , 4.9 MM  [.193 INCH , .118 - .193 INCH ] Overall Product Length : 20.32 MM  [.8 INCH ] Terminal Material Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Tape Mounted Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 1-324227-0 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
1-324227-0
Crimp Wire Pins, Tabs & Ferrules 1-324227-0
Body Features Insulation Material : Vinyl Primary Product Color : Blue Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Fabrication : Stamped & Formed Contact Shape & Form : Round Crimp Wire Terminal Type : Shur-Plug Terminal Mating Pin Diameter : 4.09 MM  [.161 INCH ] Mating Tab Thickness : .84 MM  [.033 INCH ] Mating Tab Width (MM) : 20.32 Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3 - 4.9 MM , 4.9 MM  [.193 INCH , .118 - .193 INCH ] Overall Product Length : 20.32 MM  [.8 INCH ] Terminal Material Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Tape Mounted Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated

Body Features


  • Insulation Material : Vinyl
  • Primary Product Color : Blue

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Fabrication : Stamped & Formed
  • Contact Shape & Form : Round
  • Crimp Wire Terminal Type : Shur-Plug Terminal
  • Mating Pin Diameter : 4.09 MM  [.161 INCH ]
  • Mating Tab Thickness : .84 MM  [.033 INCH ]
  • Mating Tab Width (MM) : 20.32
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 3 - 4.9 MM , 4.9 MM  [.193 INCH , .118 - .193 INCH ]
  • Overall Product Length : 20.32 MM  [.8 INCH ]
  • Terminal Material Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 1.25 - 2
  • Wire Size (AWG) : 16 - 14
  • Wire Size (CMA) : 2050 - 5180

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Tape Mounted

Product Type Features


  • Compatible With Discrete Wire Type : Stranded, Solid
  • Sealable : No
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
Buy Now Datasheet
Terminals - Barrel, Bullet Connectors - A134938CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Barrel, Bullet Connectors
A134938CT-ND
Terminals - Barrel, Bullet Connectors A134938CT-ND
CONN TERM PIN 14-16AWG CRIMP

CONN TERM PIN 14-16AWG CRIMP

Buy Now Datasheet
Terminals - Barrel, Bullet Connectors - A134938TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Barrel, Bullet Connectors
A134938TR-ND
Terminals - Barrel, Bullet Connectors A134938TR-ND
CONN TERM PIN 14-16AWG CRIMP

CONN TERM PIN 14-16AWG CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
1-324227-0
Terminals 1-324227-0
Terminals SHR PLG 16-14 BLU

Terminals SHR PLG 16-14 BLU

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 1-324227-0 A134938CT-ND A134938TR-ND 1-324227-0
Product Name Crimp Wire Pins, Tabs & Ferrules Terminals - Barrel, Bullet Connectors Terminals - Barrel, Bullet Connectors Terminals
Terminal Type Shur-Plug Terminal Connector Pin; Male, Pin (Plug) Connector Pin; Male, Pin (Plug)
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0641-3-1231L - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Connector Contacts - 1-104481-3 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Terminals - Specialized Connectors - A101923-ND - DigiKey
Specs
Terminal Type Busbar Clip
Features RoHS
View Details
2 suppliers
Connector Contacts - 102548-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details