TE Connectivity Ring Terminals 1-320765-0

Description
Body Features Product Weight (G) : 8.049 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.28 MM  [.129 INCH ] Product Length : 48.16 MM  [1.893 INCH ] Stud Diameter : 26.19 MM  [1.031 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 2.62 - 6.64 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 1 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Weight (G) : 8.049 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.28 MM  [.129 INCH ] Product Length : 48.16 MM  [1.893 INCH ] Stud Diameter : 26.19 MM  [1.031 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 2.62 - 6.64 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 1 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 1-320765-0 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
1-320765-0
Ring Terminals 1-320765-0
Body Features Product Weight (G) : 8.049 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.28 MM  [.129 INCH ] Product Length : 48.16 MM  [1.893 INCH ] Stud Diameter : 26.19 MM  [1.031 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 2.62 - 6.64 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 1 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]

Body Features


  • Product Weight (G) : 8.049

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 3.28 MM  [.129 INCH ]
  • Product Length : 48.16 MM  [1.893 INCH ]
  • Stud Diameter : 26.19 MM  [1.031 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 2.62 - 6.64
  • Wire Size (AWG) : 12 - 10
  • Wire Size (CMA) : 5180 - 13100

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 500

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : 1
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 170 DEGC  [338 DEGF ]
Buy Now
Terminals - Ring Connectors - A27052-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A27052-ND
Terminals - Ring Connectors A27052-ND
CONN RING CIRC 10-12AWG #1 CRIMP

CONN RING CIRC 10-12AWG #1 CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
1-320765-0
Terminals 1-320765-0
Terminals SOLISTRND RING TERM 12-10

Terminals SOLISTRND RING TERM 12-10

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 1-320765-0 A27052-ND 1-320765-0
Product Name Ring Terminals Terminals - Ring Connectors Terminals
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Wire Pins, Tabs & Ferrules - 1-1377174-5 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin Terminal
Material Tin
Features RoHS; Insulated
View Details
Quick Disconnects - 1-1627154-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Connector Contacts - 102100-2 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Splices - 108961-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 10 to 12 AWG
International 3 to 6 mm2
View Details