TE Connectivity Terminal, Ring Tongue, #8, Crimp, White; Stud Size - Metric Amp - Te Connectivity 1-320551-4.

Description
TERMINAL, RING TONGUE, #8, CRIMP, WHITE; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:18AWG; Conductor Area CSA:0.9mm²; Product Range:PIDG Series; Insulator Colour:Red, White; Insulator Material:Nylon (Polyamide)RoHS Compliant: Yes
Description
TERMINAL, RING TONGUE, #8, CRIMP, WHITE; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:18AWG; Conductor Area CSA:0.9mm²; Product Range:PIDG Series; Insulator Colour:Red, White; Insulator Material:Nylon (Polyamide)RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, #8, Crimp, White; Stud Size - Metric Amp - Te Connectivity - 28AC6436 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, Crimp, White; Stud Size - Metric Amp - Te Connectivity
28AC6436
Terminal, Ring Tongue, #8, Crimp, White; Stud Size - Metric Amp - Te Connectivity 28AC6436
TERMINAL, RING TONGUE, #8, CRIMP, WHITE; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:18AWG; Conductor Area CSA:0.9mm²; Product Range:PIDG Series; Insulator Colour:Red, White; Insulator Material:Nylon (Polyamide)RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, CRIMP, WHITE; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:18AWG; Conductor Area CSA:0.9mm²; Product Range:PIDG Series; Insulator Colour:Red, White; Insulator Material:Nylon (Polyamide)RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC6436
Product Name Terminal, Ring Tongue, #8, Crimp, White; Stud Size - Metric Amp - Te Connectivity
Contact Size (AWG) ? to 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Shorting Jack-.400
Specs
Gender Female / Jack
View Details
2 suppliers
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Quadsplitter & In-Line Quadsplitter -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
View Details