TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-292498-0

Description
Body Features Primary Product Color : Black Configuration Features Number of Columns : 8 Number of Positions : 10 Number of Rows : 4 Number of Signal Positions : 0 Contact Features Contact Base Material : Copper Alloy Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 2.54 MM , 6.35 MM  [.25 INCH , .1 INCH ] Housing Material : Thermoplastic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Guide Post, Polarization Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Cable-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Guide Post Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Number of Columns : 8 Number of Positions : 10 Number of Rows : 4 Number of Signal Positions : 0 Contact Features Contact Base Material : Copper Alloy Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 2.54 MM , 6.35 MM  [.25 INCH , .1 INCH ] Housing Material : Thermoplastic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Guide Post, Polarization Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Cable-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Guide Post Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-292498-0 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-292498-0
Rectangular Wire & Cable Connectors & Housings 1-292498-0
Body Features Primary Product Color : Black Configuration Features Number of Columns : 8 Number of Positions : 10 Number of Rows : 4 Number of Signal Positions : 0 Contact Features Contact Base Material : Copper Alloy Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 2.54 MM , 6.35 MM  [.25 INCH , .1 INCH ] Housing Material : Thermoplastic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Guide Post, Polarization Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Cable-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Guide Post Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Columns : 8
  • Number of Positions : 10
  • Number of Rows : 4
  • Number of Signal Positions : 0

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Retention Within Housing : Without
  • Contact Type : Receptacle

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 60
  • Operating Voltage (VDC) : 60

Housing Features


  • Centerline (Pitch) : 2.54 MM , 6.35 MM  [.25 INCH , .1 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Guide Post, Polarization

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Cable-to-Panel
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Guide Post

Usage Conditions


  • Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1-292498-0
Product Name Rectangular Wire & Cable Connectors & Housings
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products