TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-292240-2

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 16 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Connector Height : 38.1 MM  [1.5 INCH ] Row-to-Row Spacing : 7 MM  [.276 INCH ] Electrical Characteristics Termination Resistance (MOHM) : 16 Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Loose Piece Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp/IDC Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 16 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Connector Height : 38.1 MM  [1.5 INCH ] Row-to-Row Spacing : 7 MM  [.276 INCH ] Electrical Characteristics Termination Resistance (MOHM) : 16 Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Loose Piece Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp/IDC Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-292240-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-292240-2
Rectangular Wire & Cable Connectors & Housings 1-292240-2
Body Features Primary Product Color : Black Configuration Features Number of Positions : 16 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Connector Height : 38.1 MM  [1.5 INCH ] Row-to-Row Spacing : 7 MM  [.276 INCH ] Electrical Characteristics Termination Resistance (MOHM) : 16 Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Loose Piece Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp/IDC Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 16
  • Number of Rows : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 1

Dimensions


  • Connector Height : 38.1 MM  [1.5 INCH ]
  • Row-to-Row Spacing : 7 MM  [.276 INCH ]

Electrical Characteristics


  • Termination Resistance (MOHM) : 16

Housing Features


  • Centerline (Pitch) : 1.5 MM  [.059 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Loose Piece

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp/IDC

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
Connectors, Interconnects - Backplane Connectors - Specialized - 1332633-1-292240-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1332633-1-292240-2
Connectors, Interconnects - Backplane Connectors - Specialized 1332633-1-292240-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1332633-1-292240-2 Category: Connectors, Interconnects>Backpl ane Connectors>Specializ ed Packaging: Bulk Number of Positions: 16 Color: Black Connector Type: Receptacle Number of Positions Loaded: 12 Number of Rows: 2 Connector Style: Mini-Drawer Standard Package: 30 Mounting: Panel Mount Contact Layout, Typical: 12 Signal, 4 Power ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4030 Other Part Number: 1-292240-2-ND,A13493 2 Base Product Number: 292240 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1332633-1-292240-2
Category: Connectors, Interconnects>Backplane Connectors>Specialized
Packaging: Bulk
Number of Positions: 16
Color: Black
Connector Type: Receptacle
Number of Positions Loaded: 12
Number of Rows: 2
Connector Style: Mini-Drawer
Standard Package: 30
Mounting: Panel Mount
Contact Layout, Typical: 12 Signal, 4 Power
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4030
Other Part Number: 1-292240-2-ND,A134932
Base Product Number: 292240
RoHS Status: RoHS Compliant

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2027-1-292240-2
Electronic Connector 2027-1-292240-2
15mm AMP Mini CT Connectors Product overview: 1-292240-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-1-292240-2 can be used for catalog matching and distributor lookup.

15mm AMP Mini CT Connectors Product overview: 1-292240-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-1-292240-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
1.5 Mini Ct Hybrid Drawer 16P Amp - Te Connectivity - 62M3486 - Newark, An Avnet Company
Chicago, IL, United States
1.5 Mini Ct Hybrid Drawer 16P Amp - Te Connectivity
62M3486
1.5 Mini Ct Hybrid Drawer 16P Amp - Te Connectivity 62M3486
1.5 MINI CT HYBRID DRAWER 16P

1.5 MINI CT HYBRID DRAWER 16P

Supplier's Site
Backplane Connectors - Specialized - 1-292240-2 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
1-292240-2
Backplane Connectors - Specialized 1-292240-2
CONN RCPT MINI-DRAWER 16P PNL MT

CONN RCPT MINI-DRAWER 16P PNL MT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-292240-2 1332633-1-292240-2 2027-1-292240-2 62M3486 1-292240-2
Product Name Rectangular Wire & Cable Connectors & Housings Connectors, Interconnects - Backplane Connectors - Specialized Electronic Connector 1.5 Mini Ct Hybrid Drawer 16P Amp - Te Connectivity Backplane Connectors - Specialized
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26720-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Rectangular Wire & Cable Connectors & Housings - 103945-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
5 suppliers