TE Connectivity Automotive Terminals 1-2840573-2

Description
Contact Features Contact Fabrication : Stamped & Formed Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : 1.2 MM  [.047 INCH ] Mating Tab Width : 10 MM  [.394 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 60 Wire Contact Termination Area Plating Material : Silver Dimensions Wire Size (MMSQ) : 10 - 16 Wire Size (AWG) : 7 - 5 Wire Size Search (AWG) : 7, 5, 6 Wire Size Search (MMSQ) : 10, 12, 16 Industry Standards Compatible With Agency/Standards Products : USCAR Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 41 - 100 A (High Power) Packaging Features Packaging Method : Tray Packaging Quantity : 100 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 90° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 80 DEGC , 125 DEGC , 145 DEGC , 130 DEGC , 120 DEGC , 100 DEGC , 85 DEGC , 90 DEGC , 110 DEGC , 150 DEGC , 140 DEGC , 155 DEGC , 105 DEGC  [212 DEGF , 248 DEGF , 221 DEGF , 185 DEGF , 311 DEGF , 194 DEGF , 230 DEGF , 266 DEGF , 293 DEGF , 302 DEGF , 176 DEGF , 284 DEGF , 257 DEGF ] Operating Temperature Range : -40 - 155 DEGC  [-40 - 311 DEGF ]
Request a Quote
Description
Contact Features Contact Fabrication : Stamped & Formed Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : 1.2 MM  [.047 INCH ] Mating Tab Width : 10 MM  [.394 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 60 Wire Contact Termination Area Plating Material : Silver Dimensions Wire Size (MMSQ) : 10 - 16 Wire Size (AWG) : 7 - 5 Wire Size Search (AWG) : 7, 5, 6 Wire Size Search (MMSQ) : 10, 12, 16 Industry Standards Compatible With Agency/Standards Products : USCAR Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 41 - 100 A (High Power) Packaging Features Packaging Method : Tray Packaging Quantity : 100 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 90° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 80 DEGC , 125 DEGC , 145 DEGC , 130 DEGC , 120 DEGC , 100 DEGC , 85 DEGC , 90 DEGC , 110 DEGC , 150 DEGC , 140 DEGC , 155 DEGC , 105 DEGC  [212 DEGF , 248 DEGF , 221 DEGF , 185 DEGF , 311 DEGF , 194 DEGF , 230 DEGF , 266 DEGF , 293 DEGF , 302 DEGF , 176 DEGF , 284 DEGF , 257 DEGF ] Operating Temperature Range : -40 - 155 DEGC  [-40 - 311 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1-2840573-2 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1-2840573-2
Automotive Terminals 1-2840573-2
Contact Features Contact Fabrication : Stamped & Formed Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : 1.2 MM  [.047 INCH ] Mating Tab Width : 10 MM  [.394 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 60 Wire Contact Termination Area Plating Material : Silver Dimensions Wire Size (MMSQ) : 10 - 16 Wire Size (AWG) : 7 - 5 Wire Size Search (AWG) : 7, 5, 6 Wire Size Search (MMSQ) : 10, 12, 16 Industry Standards Compatible With Agency/Standards Products : USCAR Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 41 - 100 A (High Power) Packaging Features Packaging Method : Tray Packaging Quantity : 100 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 90° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 80 DEGC , 125 DEGC , 145 DEGC , 130 DEGC , 120 DEGC , 100 DEGC , 85 DEGC , 90 DEGC , 110 DEGC , 150 DEGC , 140 DEGC , 155 DEGC , 105 DEGC  [212 DEGF , 248 DEGF , 221 DEGF , 185 DEGF , 311 DEGF , 194 DEGF , 230 DEGF , 266 DEGF , 293 DEGF , 302 DEGF , 176 DEGF , 284 DEGF , 257 DEGF ] Operating Temperature Range : -40 - 155 DEGC  [-40 - 311 DEGF ]

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Crimp Type : F-Crimp
  • Interface Plating : Silver (Ag)
  • Mating Tab Thickness : 1.2 MM  [.047 INCH ]
  • Mating Tab Width : 10 MM  [.394 INCH ]
  • Terminal Type : Receptacle
  • Typical Current Rating (AMP) : 60
  • Wire Contact Termination Area Plating Material : Silver

Dimensions


  • Wire Size (MMSQ) : 10 - 16
  • Wire Size (AWG) : 7 - 5
  • Wire Size Search (AWG) : 7, 5, 6
  • Wire Size Search (MMSQ) : 10, 12, 16

Industry Standards


  • Compatible With Agency/Standards Products : USCAR

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 41 - 100 A (High Power)

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 100

Product Type Features


  • Primary Locking Feature : Locking Lance
  • Receptacle Style : 90°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 80 DEGC , 125 DEGC , 145 DEGC , 130 DEGC , 120 DEGC , 100 DEGC , 85 DEGC , 90 DEGC , 110 DEGC , 150 DEGC , 140 DEGC , 155 DEGC , 105 DEGC  [212 DEGF , 248 DEGF , 221 DEGF , 185 DEGF , 311 DEGF , 194 DEGF , 230 DEGF , 266 DEGF , 293 DEGF , 302 DEGF , 176 DEGF , 284 DEGF , 257 DEGF ]
  • Operating Temperature Range : -40 - 155 DEGC  [-40 - 311 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 1-2840573-2
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data